EN
  • EN
  • DE

74ACT11004DWR

Part No 74ACT11004DWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel
Product Status Obsolete
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 4 µA
Current - Output High, Low 24mA, 24mA
Input Logic Level - Low 0.8V
Input Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74ACT11004
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857673-74ACT11004DWR
Ultra Librarian 3D Model Ultra Librarian 74ACT11004DWR CAD Model

Description

Product Overview: 74ACT11004DWR by Texas Instruments

The 74ACT11004DWR from Texas Instruments is a high-performance, CMOS logic-level hex inverter. This device is designed to deliver the functionality of six independent inverters in a single package, making it an ideal choice for a wide range of applications that require logic inversion with high speed and low power consumption.

Key Features

  • Logic Type: Hex Inverter - The device contains six inverter circuits, allowing for multiple operations within a single IC.
  • Supply Voltage Range: 4.5V to 5.5V - Compatible with standard 5V systems, providing flexibility in various design applications.
  • Operating Temperature: -40°C to 85°C - Ensures reliable operation in a wide range of environmental conditions.
  • Output Drive Capability: Capable of driving 24mA at the output, suitable for driving multiple loads or interfacing with other logic families.
  • Package / Case: SOIC-20 Wide - The device is available in a space-saving surface-mount package, making it suitable for compact designs.
  • Mounting Type: Surface Mount - Designed for automated assembly processes, reducing manufacturing time and cost.
  • Logic Family: 74ACT - Known for its high-speed CMOS technology, offering fast propagation delays and transition times.

Applications

The 74ACT11004DWR is versatile and can be used in a variety of digital applications. Its high-speed inverting function makes it suitable for use in:

  • Data processing
  • Signal conditioning
  • Logic level conversion
  • Waveform generation
  • Pulse shaping
  • Function generation

Quality and Reliability

As with all Texas Instruments products, the 74ACT11004DWR is manufactured to the highest quality standards, ensuring reliability and performance in demanding applications. This device is RoHS compliant and is designed to meet or exceed industry standards for performance and durability.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0030 $50.0750
61+ $1.6435 $100.2535
95+ $1.5922 $151.2590
130+ $1.5408 $200.3040
168+ $1.4895 $250.2360
225+ $1.3354 $300.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,110 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess