Product Overview: 74ACT11004PW from Texas Instruments
The 74ACT11004PW from Texas Instruments is a high-performance, CMOS logic inverter that is part of the 74ACT series. This device is designed to deliver the functionality of hex inverter gates with high drive output capability. It is suitable for a wide range of applications, including signal inversion, pulse shaping, and the generation of delay lines in digital circuits.
Key Features
- Logic Type: Hex Inverter
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Output Current: ±24mA
- Propagation Delay Time: 8ns at 5V
- Mounting Type: Surface Mount
- Package: TSSOP-14
The 74ACT11004PW is designed for compatibility with TTL-level logic while providing the speed and low power consumption of CMOS technology. It is characterized for operation from -40°C to +85°C, ensuring reliability over a wide range of environmental conditions.
Applications
This versatile inverter can be used in various applications, including:
- Logic level conversion
- Waveform generation
- Signal processing
- Timing circuits
- Function generation
With its robust design and high drive capability, the 74ACT11004PW is an excellent choice for designers looking for a reliable inverter solution. The TSSOP-14 package allows for efficient use of board space, making it ideal for compact, high-density designs.
Ordering Information
To order or for more information, please visit the Texas Instruments website or contact your local distributor. The part number for this product is 74ACT11004PW.