EN
  • EN
  • DE

74ACT11244DBR

Part No 74ACT11244DBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 24-Pin SSOP T/R / IC BUFF/DVR TRI-ST DUAL 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 1007283-74ACT11244DBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 74ACT11244
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian 74ACT11244DBR CAD Model

Description

The 74ACT11244DBR is a high-performance, integrated circuit manufactured by Texas Instruments, designed to cater to a variety of digital applications. This device is a member of the 74ACT series, known for their advanced high-speed CMOS technology, which provides significant improvements over standard logic types while maintaining the ability to interface with TTL logic levels.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Number of Channels: 8
  • Logic Family: ACT
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Output Current: High/Low - 24mA/24mA
  • Package / Case: SSOP (Shrink Small Outline Package)
  • Mounting Type: Surface Mount
  • RoHS: Compliant

Product Description

The 74ACT11244DBR is designed to be used as an octal buffer and line driver with 3-state outputs, which are necessary for driving bus lines or buffer memory address registers. The high drive capability of this IC makes it particularly suitable for high-speed data transmission environments where signal integrity is paramount.

This device features eight non-inverting buffers and line drivers with 3-state outputs, which can be independently controlled. The 3-state outputs ensure that multiple outputs can be connected to a bus without the risk of damaging the IC or the bus system. This is crucial for systems where multiple devices need to communicate over the same channel.

With its wide operating temperature range and compatibility with TTL logic levels, the 74ACT11244DBR is versatile for use in a variety of challenging environments. Its SSOP packaging makes it ideal for space-constrained applications, and being RoHS compliant, it meets the environmental standards required by many organizations.

The 74ACT11244DBR is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Whether used in computing systems, data communication equipment, or other digital applications, this IC delivers performance and durability that engineers and designers can trust.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5093 $50.1860
49+ $2.0589 $100.8861
76+ $1.9945 $151.5820
104+ $1.9302 $200.7408
134+ $1.8659 $250.0306
180+ $1.6728 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 676 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess