EN
  • EN
  • DE

74ACT16374DGG

Part No 74ACT16374DGG
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
RoHS Compliant
Win Source Part Number 1040079-74ACT16374DGG
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ACT16374DGG CAD Model

Description

Product Overview: 74ACT16374DGG from Texas Instruments

The 74ACT16374DGG is a high-performance, dual 8-bit D-type flip-flop with a clear and edge-triggered clock, designed and manufactured by Texas Instruments. This integrated circuit is part of the 74ACT family, which is known for its advanced high-speed CMOS technology, offering both robustness and speed for a wide range of digital applications.

This device features two individual 8-bit flip-flops with separate clocks (CLK) and clear (CLR) inputs for each half, making it highly suitable for buffering, data storage, and working as a register in complex digital systems. The 74ACT16374DGG is characterized by its high-speed operation, with a typical clock frequency of 150 MHz, which is essential for synchronous data transfer in high-speed systems.

The clear function for the flip-flops is asynchronous, meaning it does not require a clock pulse to reset the outputs, which is particularly useful for initializing or resetting systems quickly and efficiently. Additionally, the device has a wide operating voltage range from 4.5V to 5.5V, making it compatible with 5V TTL logic levels while also providing the benefits of CMOS technology, such as lower power consumption and reduced noise.

One of the key features of the 74ACT16374DGG is its 3-state outputs, which allow for connection to a bus-structured system. When the output-enable (OE) input is high, the device's outputs are in a high-impedance state, which means they are effectively disconnected from the circuit, preventing bus contention and allowing for multiplexing of data lines.

The Texas Instruments 74ACT16374DGG comes in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, providing a space-saving solution for PCB designs. Its robust design ensures that it can withstand the rigors of industrial applications, with a wide operating temperature range from -40°C to +85°C.

In summary, the 74ACT16374DGG from Texas Instruments is a versatile and high-speed CMOS flip-flop IC that is ideal for data storage, buffering, and interfacing in digital systems where reliability and performance are critical.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess