EN
  • EN
  • DE

74ACT16541DL

Part No 74ACT16541DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Buffer/Line Driver 16-CH Non-Inverting 3-ST CMOS 48-Pin SSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Contact Plating Gold
Height 2.79 mm
High Level Output Current -24 mA
Lead Free Yes
Length 15.88 mm
Logic Function Buffer, Inverting
Low Level Output Current 24 mA
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.2 W
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 16
Number of Bits per Element 8
Number of Channels 16
Number of Elements 2
Number of Input Lines 16
Number of Inputs 16
Number of Output Lines 16
Number of Outputs 16
Number of Pins 48
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 8.3 ns
Quiescent Current 8 µA
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Termination SMD/SMT
Thickness 2.59 mm
Turn-On Delay Time 11.3 ns
Width 7.49 mm
Win Source Part Number 1042594-74ACT16541DL
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ACT16541DL CAD Model

Description

The 74ACT16541DL is a high-performance, 16-bit bus transceiver from Texas Instruments designed for asynchronous communication between data buses. This integrated circuit provides the ideal solution for facilitating data transfer in systems that require high-speed, bidirectional communication between microprocessors or memory devices.

Key Features

  • High-Speed Data Transfer: The device is capable of transferring data at a significant pace, making it suitable for high-speed applications.
  • Wide Operating Voltage Range: It operates at a voltage range from 4.5V to 5.5V, providing flexibility in different system environments.
  • Low Power Consumption: The 74ACT16541DL is designed for low power consumption, making it an energy-efficient choice for modern electronic systems.
  • 3-State Outputs: The 3-state outputs ensure that multiple devices can be connected to a data bus without interference, as each output can be put in a high-impedance state.
  • Output Drive Capability: The device can drive up to 24mA at the outputs, providing robust signal integrity.

Product Specifications

Parameter Value
Logic Type Bus Transceiver
Number of Bits per Element 8
Number of Elements 2
Input Level TTL
Output Level TTL
Mounting Type Surface Mount
Package / Case SSOP-48

Applications

The 74ACT16541DL is suitable for a wide range of applications, including:

  • Data communication in servers and networking equipment.
  • Interface between different digital systems.
  • Memory address and data multiplexing.
  • Parallel data transmission between two buses in microprocessor systems.

With its robust design and high-speed capabilities, the 74ACT16541DL from Texas Instruments is an excellent choice for designers looking to enhance data transfer efficiency within their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9601 $50.3217
42+ $2.4288 $102.0096
64+ $2.3529 $150.5856
88+ $2.2770 $200.3760
114+ $2.2011 $250.9254
153+ $1.9734 $301.9302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess