EN
  • EN
  • DE

74ACT16543DGGRG4

Part No 74ACT16543DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT REGISTERED TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130476-74ACT16543DGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT16543DGGRG4 CAD Model

Description

Product Overview: 74ACT16543DGGRG4 from Texas Instruments

The 74ACT16543DGGRG4 is a high-performance, 16-bit transparent D-type latch designed by Texas Instruments. It is part of the 74ACT family, which is known for its advanced high-speed CMOS technology. This product is suitable for a wide range of applications, including memory address latching, data storage, and bus-oriented systems, where it provides a robust interface and enhances signal integrity.

This specific model comes in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, under the part number DGGRG4, offering a compact footprint for space-constrained applications. The device operates over a broad voltage range of 4.5V to 5.5V, making it compatible with TTL levels, and it features a maximum operating temperature range from -40°C to +85°C, ensuring reliability across various environments.

Key Features and Benefits

  • High-Speed Operation: The 74ACT16543DGGRG4 is designed to support the high-speed requirements of modern digital systems, ensuring quick data transfer and minimal propagation delays.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power dissipation, which is crucial for energy-sensitive applications.
  • Output Drive Capability: With strong output drive capability, this latch can drive heavily loaded outputs without compromising signal quality, which is essential for maintaining data integrity.
  • Transparent Latches: The transparent nature of the latches allows data to flow through when the latch-enable (LE) input is high, and data is captured when LE is taken low.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up/pull-down resistors, simplifying circuit design and reducing component count.
  • Flow-Through Architecture: The design of the 74ACT16543DGGRG4 facilitates easy PCB layout by adopting a flow-through architecture that enhances signal routing.

Applications

The versatility of the 74ACT16543DGGRG4 allows it to be used in various applications, including:

  • Memory Address Latching
  • Data Acquisition Systems
  • Communication Interfaces
  • Microprocessor/Microcontroller Systems

Overall, the 74ACT16543DGGRG4 from Texas Instruments is a reliable and efficient solution for designers looking to implement high-speed latching mechanisms in their digital systems. Its robust feature set and adherence to industry standards make it a valuable component for a broad spectrum of electronic products.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess