EN
  • EN
  • DE

74AHC245DWR

Part No 74AHC245DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815837-74AHC245DWR
Ultra Librarian 3D Model Ultra Librarian 74AHC245DWR CAD Model

Description

Product Overview: Texas Instruments 74AHC245DWR

The 74AHC245DWR is a high-speed Si-gate CMOS device from Texas Instruments, known for its robust performance and versatility. This particular integrated circuit is designed to provide bidirectional transceiver functionality with 3-state outputs. It is a part of the 74AHC series, which is characterized by its low power consumption and high noise immunity, making it suitable for a wide range of digital applications.

The 74AHC245DWR operates at a voltage range of 2V to 5.5V, which allows it to interface with both 3.3V and 5V systems seamlessly. This makes it an excellent choice for facilitating communication between devices operating at different voltage levels. Its bidirectional data path is controlled by an output enable (OE) input and a direction (DIR) control, ensuring flexible data flow management.

This product comes in a wide-body SOIC package with 20 pins (suffix DW), which is well-suited for automated surface-mount assembly processes. The package is designed to optimize the PCB space and enhance thermal dissipation. The 74AHC245DWR is also characterized by its low-power dissipation and balanced propagation delays, attributes that contribute to its reliability and efficiency in high-speed data transfer operations.

The device features 8-bit bus transceivers capable of handling both digital and mixed-signal applications. Its bus hold on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count. Additionally, the 74AHC245DWR's inputs are equipped with Schmitt triggers, which enhance the noise immunity and transform slowly changing input signals into sharply defined jitter-free output signals.

In summary, the Texas Instruments 74AHC245DWR is a highly adaptable and efficient solution for digital data transfer and level shifting applications. Its compatibility with a broad voltage range, combined with its low-power operation and noise immunity, makes it an ideal choice for designers looking to create reliable, high-performance electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6875 $51.5625
180+ $0.5642 $101.5560
275+ $0.5465 $150.2875
380+ $0.5289 $200.9820
490+ $0.5113 $250.5370
655+ $0.4584 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess