EN
  • EN
  • DE
  • IT

74AHC2G32HDCTR-1

Part No 74AHC2G32HDCTR-1
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0033
Reference case SSOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 713145-74AHC2G32HDCTR-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC2G32HDCTR-1 CAD Model

Description

Product Overview: 74AHC2G32HDCTR-1

The 74AHC2G32HDCTR-1 is a high-speed, dual 2-input OR gate integrated circuit (IC) manufactured by Texas Instruments, a leader in semiconductor design and production. This advanced logic gate IC is part of the 74AHC family, which is known for its high-speed performance coupled with low power consumption, making it an ideal choice for a wide range of applications in modern electronics.

Key Features

  • Logic Type: The IC features two independent 2-input OR gates, which are capable of performing the logical inclusive OR function.
  • Operating Voltage: It operates at a wide range of voltages from 2V to 5.5V, providing flexibility for use in various circuit designs and compatibility with TTL (Transistor-Transistor Logic) levels.
  • High-Speed: With its fast propagation delay and output transition times, the 74AHC2G32HDCTR-1 ensures quick response times, which is crucial for high-speed applications.
  • Low Power Consumption: This IC is designed for low power consumption, making it an energy-efficient choice for battery-operated devices.
  • Output Drive Capability: The outputs can drive up to 8 LSTTL (Low-power Schottky TTL) loads, providing sufficient current for interfacing with other logic families.
  • Package: The IC comes in a space-saving 8-pin TSSOP package, which is suitable for compact PCB layouts and high-density mounting requirements.
  • Temperature Range: It is designed to operate over a broad temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The 74AHC2G32HDCTR-1 can be used in a diverse array of electronic systems, including:

  • Computing devices where high-speed logical operations are required.
  • Portable electronics where power efficiency is a priority.
  • Control systems that demand reliable performance across different temperature ranges.
  • Telecommunication circuits that require high-speed signal processing.
  • Industrial instrumentation and automation systems.

With its combination of high-speed operation, low power consumption, and robust temperature performance, the Texas Instruments 74AHC2G32HDCTR-1 dual 2-input OR gate is a versatile component that meets the demands of modern electronic design. Whether for simple logic operations or complex circuit integrations, this IC provides a reliable and efficient solution.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess