EN
  • EN
  • DE

74ALB16245DGGR

Part No 74ALB16245DGGR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TSSOP48
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 713147-74ALB16245DGGR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALB16245DGGR CAD Model

Description

Product Overview: 74ALB16245DGGR by Texas Instruments

The 74ALB16245DGGR is a high-performance, 16-bit bus transceiver from Texas Instruments, designed with the advanced BiCMOS technology. This integrated circuit (IC) is specifically tailored to facilitate bidirectional communication between two buses. The device's architecture allows for seamless data transmission from the A bus to the B bus and vice versa, depending on the logic level at the direction control (DIR) input.

Key Features

  • Bus-Hold Data Inputs: The 74ALB16245DGGR comes with a unique feature that eliminates the need for external pull-up or pull-down resistors. This is due to the bus-hold circuitry on its inputs, which retains the last active logic state even when the input goes to a high-impedance state.
  • Wide Operating Voltage Range: This device can operate effectively across a wide voltage range of 2.7V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels.
  • High-Drive Outputs: The outputs can sink and source significant current, with +/-24mA at 3.3V, thereby providing high-drive capabilities that are essential for driving heavy loads.
  • Low Power Consumption: The 74ALB16245DGGR is designed for low power consumption, which is critical for power-sensitive applications.

Applications

This versatile bus transceiver is suitable for a variety of applications, including:

  • Bus Interface or Signal Buffering in Microprocessor or Microcontroller-based Systems
  • Data Communication Between Different Voltage Domains
  • Memory Interfacing in Servers, Desktops, and Laptops
  • Signal Path Bridging in Networking and Telecommunication Equipment

Product Specifications

The 74ALB16245DGGR is packaged in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, providing a compact footprint for space-constrained applications. Its operating temperature range is from -40°C to 85°C, which ensures reliable performance across various environmental conditions.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The 74ALB16245DGGR is no exception, and it is manufactured to the highest industry standards, ensuring dependable operation in your electronic systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0730 $56.5840
18+ $5.8035 $104.4630
27+ $5.6222 $151.7994
37+ $5.4408 $201.3096
48+ $5.2595 $252.4560
64+ $4.7154 $301.7856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess