EN
  • EN
  • DE
  • IT

74ALVC164245DLG4

Part No 74ALVC164245DLG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRANSCVR TRI-ST 16BIT 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Voltage - VCCA 2.3V to 3.6V
Voltage - VCCB 3V to 5.5V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-SSOP
Win Source Part Number 1007667-74ALVC164245DLG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVC164245DLG4 CAD Model

Description

Product Overview: 74ALVC164245DLG4

The 74ALVC164245DLG4 is a high-performance, 16-bit transceiver from Texas Instruments, designed to ensure smooth data flow between two buses of different voltage levels. This integrated circuit is part of the Texas Instruments' 74ALVC family, which is well-known for its low-voltage operation and high-speed interface technology.

Key Features

  • Voltage Level Translation: The device is capable of translating signals between 1.65V and 3.6V, making it ideal for interfacing between low-voltage logic devices and higher voltage systems.
  • High-Speed Operation: With a maximum data rate of 380 Mbps, the 74ALVC164245DLG4 is suitable for high-speed signal transfer, ensuring efficient communication between devices.
  • Bus Hold Function: The bus hold feature maintains the last active state of the data lines if they become disconnected, providing stability in the data bus.
  • Low Power Consumption: This device is designed for low power consumption, which is essential for power-sensitive applications.
  • Wide Operating Temperature Range: It operates over a broad temperature range, making it suitable for various industrial and commercial applications.

Applications

The 74ALVC164245DLG4 is versatile and can be used in a wide range of applications, including:

  • Level translation in multi-voltage systems
  • Data communication in telecommunications and networking
  • Signal bridging in computing and storage platforms
  • Interface for microprocessors, microcontrollers, and FPGAs with different voltage domains

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the 74ALVC164245DLG4 is no exception. It is manufactured with precision and undergoes rigorous testing to ensure it meets the industry standards for reliability and performance.

Package and Availability

The device is offered in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, referred to by the DLG4 suffix in its part number. This package is optimized for minimal space occupation, making it suitable for PCBs where space is at a premium. Check with Texas Instruments or authorized distributors for availability and bulk order options.

For more detailed specifications and application notes, please refer to the official Texas Instruments datasheet for the 74ALVC164245DLG4.

You May Also Be Interested in

Maxim Integrated
IC TRANSLATOR LEVEL UCSP
Lowest to $3.2596
Maxim Integrated
IC LVL XLTR LV 8MBPS SOT23-8
Need more? Email Us
Maxim Integrated
IC LEVEL TRANS LL 6-UDFN
Lowest to $6.0929
Maxim Integrated
IC LEVEL TRANS 6CH 16-UCSP
Lowest to $28.0800
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.5547
Maxim Integrated
IC LVL XLTR LV 6MBPS PP 9-UCSP
Lowest to $10.2185
Maxim Integrated
Voltage Level Translator 2-CH Bidirectional 8-Pin SOT-23 T/R / IC LVL XLTR LV 8MBPS SOT23-8
Lowest to $2.2715
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20-WLP
Lowest to $3.4281
Maxim Integrated
IC LVL XLTR LV 8MBPS SOT23-8
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess