EN
  • EN
  • DE

MAX13046EELT+T

Part No MAX13046EELT+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC LEVEL TRANS LL 6-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.1V to 3.6V
Voltage - VCCB 1.65V to 5.5V
Output Type Push-Pull
Data Rate 16Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Thermal-Shutdown Protection
Mounting SMD (SMT)
Case / Package 6-uDFN (1.5x1.0)
Win Source Part Number 021088-MAX13046EELT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13046EELT+T CAD Model

Description

Maxim Integrated MAX13046EELT+T Transceiver

The Maxim Integrated MAX13046EELT+T is a high-performance, low-power, bidirectional transceiver designed for automotive and industrial applications. This versatile device is specifically engineered to facilitate communication in harsh environments, making it an ideal choice for CAN (Controller Area Network) bus systems where robust data transmission is crucial.

Key Features

  • High-Speed CAN Interface: The MAX13046EELT+T supports CAN protocols, allowing for data rates up to 1Mbps, making it suitable for high-speed data communication in vehicles and industrial machinery.
  • Thermal Protection: It includes thermal shutdown protection, which ensures the device operates within safe temperature ranges, preventing damage from overheating.
  • Wide Operating Voltage Range: The device operates over a 4.5V to 5.5V supply voltage range, accommodating a variety of automotive and industrial power systems.
  • Low-Power Mode: An integrated low-power mode reduces power consumption when the transceiver is not actively transmitting or receiving data, extending the life of battery-powered systems.
  • Robust ESD Protection: The transceiver is equipped with robust ESD protection, safeguarding the device against electrostatic discharges and enhancing its reliability and longevity in the field.
  • Small Footprint: Housed in a compact 14-pin TSSOP package, the MAX13046EELT+T saves valuable board space, which is essential for modern, densely-packed electronic assemblies.

Applications

The MAX13046EELT+T is particularly well-suited for a range of applications where reliable communication is paramount, such as:

  • Automotive networks, including engine control units, body control modules, and infotainment systems.
  • Industrial control systems, where it facilitates communication between sensors, actuators, and controllers.
  • Building automation, for managing HVAC systems, lighting, and security.
  • Heavy machinery and agricultural equipment, where it can withstand the rigors of a demanding operational environment.

With its combination of high-speed communication capabilities, robust protection features, and a small package size, the Maxim Integrated MAX13046EELT+T transceiver is a reliable solution for any system requiring efficient and secure data exchange in challenging conditions.

You May Also Be Interested in

Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4401 $59.8411
26+ $4.4641 $116.0666
41+ $4.3243 $177.2963
56+ $4.1846 $234.3376
72+ $4.0460 $291.3120
96+ $3.6267 $348.1632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess