EN
  • EN
  • DE

TPS63061DSCR

Part No TPS63061DSCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST 5V 2A SYNC 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 2A (Switch)
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-WSON (3x3)
Win Source Part Number 034432-TPS63061DSCR
Family Name TPS63061
Introduction Date March 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS63061DSCR CAD Model

Description

Product Overview: Texas Instruments TPS63061DSCR

The TPS63061DSCR from Texas Instruments is a high-efficiency, single inductor buck-boost converter that is designed to provide a stable and flexible power supply solution. This compact, integrated circuit is capable of operating from a wide input voltage range of 2.5V to 12V, making it suitable for applications powered by lithium-ion batteries, USB ports, and multi-cell batteries.

With its automatic transition between step-down (buck) and step-up (boost) modes, the TPS63061DSCR ensures seamless operation across varying input voltages, delivering a stable output voltage even when the input voltage is above, below, or equal to the output voltage. This feature is particularly valuable for portable devices that require a constant voltage supply despite fluctuating battery levels.

The device can provide output currents up to 2A in buck mode and 800mA in boost mode, while maintaining a high efficiency over the entire load current range. This efficiency is achieved through its integrated low RDS(on) MOSFET switches, which also help in reducing the overall thermal footprint of the system.

Key Features:

  • Wide input voltage range from 2.5V to 12V.
  • Adjustable output voltage range from 2.5V to 12V.
  • Automatic transition between buck and boost modes for consistent output voltage.
  • Efficiency up to 96%, reducing energy loss.
  • 2A maximum output current in buck mode, 800mA in boost mode.
  • Low RDS(on) MOSFET switches for improved thermal performance.
  • 2.4MHz fixed switching frequency, enabling the use of small inductors.
  • Over-temperature and over-current protection for enhanced safety.
  • Power-save mode for improved efficiency at light loads.

The TPS63061DSCR comes in a small 10-pin VSON package, which is ideal for space-constrained applications. Its compact size, combined with the minimal number of external components required, makes it an excellent choice for portable electronics such as smartphones, tablets, and power banks.

Overall, the TPS63061DSCR is a versatile power management solution that offers designers the flexibility and efficiency required for modern electronic devices. Its ability to provide a stable power supply under varying conditions makes it a reliable choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2240 $55.0800
100+ $1.0043 $100.4300
155+ $0.9730 $150.8150
215+ $0.9416 $202.4440
275+ $0.9102 $250.3050
370+ $0.8160 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,865 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess