EN
  • EN
  • DE
  • IT

74ALVCH162373GRE4

Part No 74ALVCH162373GRE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 16-BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130928-74ALVCH162373GRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCH162373GRE4 CAD Model

Description

The 74ALVCH162373GRE4 is a high-performance, 16-bit transparent D-type latch with 3-state outputs from Texas Instruments. This integrated circuit is designed to be used in applications that require high-speed and low-power consumption. It is part of the advanced 74ALVCH family, which is known for its low voltage operation and bus hold functionality.

Key Features:

  • Technology: The device is fabricated with an advanced CMOS process that ensures minimal power dissipation and high-speed operation.
  • Bus Hold: Bus hold data inputs eliminate the need for external pull-up resistors to hold unused or floating data inputs at a valid logic level.
  • Voltage Range: It operates at a 2.3V to 3.6V VCC range, making it suitable for interfacing with low-voltage processors and logic systems.
  • Speed: The device boasts a high-speed performance, which is crucial for fast data processing and communication in modern electronic systems.
  • Output Capability: It features 3-state outputs, which can be put in a high impedance state, allowing for bidirectional data flow or bus-connected systems.
  • Package: Its TSSOP (Thin Shrink Small Outline Package) type package ensures a compact footprint on PCBs (Printed Circuit Boards), which is ideal for space-constrained applications.

Applications:

The 74ALVCH162373GRE4 is versatile and can be used in a wide array of applications, including:

  • Memory storage and retrieval systems
  • Data communication and networking equipment
  • Industrial control systems
  • Computers and computer peripherals
  • Consumer electronics

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The 74ALVCH162373GRE4 is no exception, as it is designed to meet the stringent requirements of the industrial and commercial markets. The device is also RoHS compliant, ensuring that it meets the environmental standards set for electronic components.

You May Also Be Interested in

Fairchild/ON Semiconductor
BUS DRIVER / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.4119
Fairchild/ON Semiconductor
BUS DRIVER
Lowest to $0.8366
Harris Corporation
OCTAL TRANSPARENT LATCH, 3 STATE
Lowest to $1.0665
National Semiconductor (TI)
D LATCH, 100K SERIES / D-Type Transparent Latch 1 Channel 3:3 IC Tri-State, Non-Inverted 24-CFlatpack
Need more? Email Us
Texas Instruments
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $2.2403
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $17.8605
ON Semiconductor
BUS DRIVER, ALVC/VCX/A SERIES / Channel IC
Lowest to $0.9563
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.8172
Texas Instruments
IC 16BIT D-TYPE LATCHES 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $2.1076

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2258 $61.2900
115+ $1.0059 $115.6785
175+ $0.9744 $170.5200
240+ $0.9430 $226.3200
310+ $0.9116 $282.5960
415+ $0.8173 $339.1795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,819 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess