EN
  • EN
  • DE

74ALVCH16244DGVRE4

Part No 74ALVCH16244DGVRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130935-74ALVCH16244DGVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16244DGVRE4 CAD Model

Description

Texas Instruments 74ALVCH16244DGVRE4

The Texas Instruments 74ALVCH16244DGVRE4 is a high-performance, 16-bit buffer and line driver designed for use in 3.3 V VCC operation systems. This device is part of the advanced low-voltage CMOS (ALVC) family which offers a desirable balance of speed and power consumption, making it well-suited for a wide range of applications in modern electronics.

The 74ALVCH16244DGVRE4 features sixteen non-inverting buffers with 3-state outputs to provide both high-drive capabilities and enable signal isolation when necessary. Each section of the device can be independently controlled, allowing for flexibility in managing signal flow within a circuit. The 3-state outputs also facilitate bus-oriented applications by allowing multiple outputs to share a connection point without interference.

One of the key attributes of this product is its edge-rate control feature, which significantly reduces noise generation by controlling the output transition times. This is particularly important in high-speed environments where signal integrity is paramount. Additionally, the device is equipped with bus-hold data inputs which eliminate the need for external pull-up or pull-down resistors, simplifying design and reducing component count.

This buffer and line driver is housed in a TVSOP (Thin Very Small Outline Package) type package, marked with the DGV suffix, offering a compact footprint for space-constrained applications. The 'RE4' suffix indicates that this product meets or exceeds the specifications for standard commercial temperature ranges, ensuring reliable performance across diverse operating conditions.

With its robust design and advanced features, the Texas Instruments 74ALVCH16244DGVRE4 is an excellent choice for interfacing with high-speed buses, extending signal lines, and buffering signals for improved impedance matching. It is commonly used in computing systems, telecommunication infrastructure, and industrial control equipment where signal integrity and low power consumption are critical.

Overall, the 74ALVCH16244DGVRE4 is a testament to Texas Instruments' commitment to providing high-quality, innovative integrated circuits that address the evolving needs of modern electronic systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess