EN
  • EN
  • DE

74ALVCH16373ZRDR

Part No 74ALVCH16373ZRDR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 16BIT TRANSP D-LATCH 54-BGA / Latch Transparent 3-ST 16-CH D-Type 54-Pin BGA MICROSTAR JUNIOR T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVCH
Packaging Reel package
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 1.65 V ~ 3.6 V
Independent Circuits 2
Delay Time - Propagation 1ns
Current - Output High, Low 24mA, 24mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 54-TFBGA
Manufacturer Package 54-BGA MICROSTAR JUNIOR (8.0x5.5)
Win Source Part Number 768417-74ALVCH16373ZRDR
Popularity Medium
Supply and Demand Status Limited
Family Name 74ALVCH16373
Introduction Date June 02, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16373ZRDR CAD Model

Description

Product Overview: 74ALVCH16373ZRDR from Texas Instruments

The 74ALVCH16373ZRDR is a high-performance, low-voltage CMOS product from Texas Instruments designed for use in applications requiring a transparent D-type latch. This integrated circuit is part of the advanced 74ALVCH family, which is known for its high drive and low static power consumption, making it a suitable choice for battery-powered and power-sensitive applications.

Featuring a 16-bit wide data bus, the 74ALVCH16373ZRDR offers a transparent latch function, where the data on the inputs can be transferred to the outputs when the latch-enable (LE) input is high, and the data is latched and held when LE is taken low. The device also includes an output enable (OE) feature, which allows the user to place the outputs in either a high-impedance state or an active state, providing additional flexibility and control over the data flow.

Key Features:

  • Bus Hold Data Inputs: This feature eliminates the need for external pull-up or pull-down resistors, saving board space and reducing component count.
  • Power-Off Disable: Outputs enter a high-impedance state during power-off, which helps prevent erroneous back-driving of the device.
  • Low Static Power Consumption: The 74ALVCH16373ZRDR is optimized for low power consumption, drawing minimal static current, which is ideal for power-sensitive designs.
  • High-Speed Operation: With fast propagation delays, this device is capable of handling high-frequency data with efficiency, making it suitable for high-performance systems.
  • Wide Operating Voltage Range: The device can operate over a wide voltage range of 1.65V to 3.6V, providing compatibility with various logic levels and ensuring functionality across diverse applications.
  • Latch-Up Performance: It exceeds 250 mA per JESD 17, which ensures robustness and reliability even under stressful conditions.

The 74ALVCH16373ZRDR is available in a 48-pin R-PDSO-G (TSSOP - Thin Shrink Small Outline Package) package, which is suitable for surface-mount technology (SMT) and is designed to occupy minimal space on a printed circuit board (PCB). Its small footprint combined with the high level of integration makes it an excellent choice for compact and complex digital systems.

Whether used in computing, telecommunications, or consumer electronics, Texas Instruments' 74ALVCH16373ZRDR offers a perfect blend of power efficiency, high-speed performance, and design flexibility, making it an essential component for modern digital logic applications.

You May Also Be Interested in

Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $0.7195
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess