EN
  • EN
  • DE
  • IT

74AVC8T245DGVRG4

Part No 74AVC8T245DGVRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 8-Bit Dual-Supply Bus Transceiver with Configurable Voltage-Level Shifting and 3-State Outputs 24-TVSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TFSOP
Contact Plating Gold
Data Rate 320 Mbps
Direction Bidirectional
Height 1.05 mm
High Level Output Current -12 mA
Lead Free Yes
Length 5 mm
Logic Function Transceiver, Translator
Low Level Output Current 12 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.2 V
Mount Surface Mount
Number of Bits 8
Number of Channels 1
Number of Elements 1
Number of Pins 24
Packaging Tape and Reel
Polarity Non-Inverting
Propagation Delay 8.7 ns
Quiescent Current 15 µA
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Turn-On Delay Time 2.5 ns
Weight 60.894776 mg
Width 4.4 mm
Win Source Part Number 1013646-74AVC8T245DGVRG4
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74AVC8T245DGVRG4 CAD Model

Description

Product Overview: 74AVC8T245DGVRG4

The 74AVC8T245DGVRG4 from Texas Instruments is a high-performance, dual-supply, 8-bit, dual-directional level shifter designed for use in multi-voltage systems. This device can translate signals between different voltage nodes, allowing devices operating at different logic levels to communicate seamlessly. It is ideal for applications where data must be passed from a lower voltage domain to a higher one, or vice versa, without compromising signal integrity or speed.

Key Features

  • Voltage Level Translation: The 74AVC8T245DGVRG4 is capable of translating signals between two different voltage levels ranging from 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side, making it highly versatile for interfacing between various digital logic levels.
  • Dual-directional Data Flow: This level shifter supports dual-directional data flow without the need for direction control signals, simplifying the design and saving valuable GPIOs for other uses.
  • High-Speed Operation: The device is optimized for high-speed signal transmission, ensuring minimal propagation delay and supporting high data rates which are essential for modern digital applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the 74AVC8T245DGVRG4 consumes low power, making it suitable for battery-powered devices or energy-sensitive applications.
  • Wide Operating Temperature: It operates over a broad temperature range, making it reliable for industrial applications that may be subject to extreme conditions.

Applications

The versatility of the 74AVC8T245DGVRG4 makes it suitable for a wide range of applications, including:

  • Mobile Devices
  • Computing
  • Data Communication
  • Consumer Electronics
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the 74AVC8T245DGVRG4 is no exception. This level shifter is manufactured using advanced semiconductor processes and is subjected to rigorous testing to ensure it meets the high standards expected from Texas Instruments products. Designers can confidently integrate this component into their systems, knowing it will provide reliable performance even in the most demanding environments.

Package and Availability

The 74AVC8T245DGVRG4 comes in a compact TVSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. It is available for purchase through Texas Instruments' distributors, and detailed technical documentation, including datasheets and application notes, can be found on the Texas Instruments website.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0798 $53.9900
115+ $0.8860 $101.8900
175+ $0.8584 $150.2200
245+ $0.8307 $203.5215
315+ $0.8030 $252.9450
420+ $0.7199 $302.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess