EN
  • EN
  • DE

74BCT125SCX

Part No 74BCT125SCX
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 164745-74BCT125SCX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74BCT125SCX CAD Model

Description

74BCT125SCX Tri-State Buffer

The 74BCT125SCX is a high-performance tri-state buffer designed to deliver signal integrity in advanced digital applications. With its robust architecture, this buffer offers optimized data flow in high-speed computing systems.

  • Applications:
    • Data Communications Systems
    • Microprocessor Interfaces
    • Memory Management
  • Features and Benefits:
    • High-Speed Performance
    • Low Power Consumption
    • Robust Noise Margins
    • Enhanced Output Drive Capability
  • Additional Details:
    • Package Type: SOIC
    • Number of Channels: 4
    • Operates in a voltage range of 4.5V to 5.5V

You May Also Be Interested in

Vishay
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
AVX Corp/Kyocera Corp
Lowest to $8.7607
EPCOS (TDK)
Need more? Email Us
Vishay
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
Toko America Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess