EN
  • EN
  • DE

74CB3Q3257RGYRG4

Part No 74CB3Q3257RGYRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4-BIT 1-OF-2 FET MULTIPLEXER/DEMULTIPLEXER 2.5-V/3.3-V LOW-VOLTAGE HIGH-BANDWIDTH BUS SWITCH | IC 4BIT FET MUX/DEMUX 16-VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (4x4)
Family Part Number 74CB3Q3257
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Win Source Part Number 1131180-74CB3Q3257RGYRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CB3Q3257RGYRG4 CAD Model

Description

The 74CB3Q3257RGYRG4 is a high-performance integrated circuit developed by Texas Instruments, renowned for its precision and quality in the semiconductor industry. This particular product is a quad 2:1 multiplexer/demultiplexer bus switch designed with the purpose of providing high-speed switching on data paths. It is an ideal component for applications that require efficient data routing and bandwidth management.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance (RON) which minimizes signal distortion and ensures high-quality data transmission.
  • Wide Voltage Range: It operates over a wide voltage range, making it suitable for various applications and ensuring compatibility with different system voltage requirements.
  • Quick Switching: Fast switching speeds are a hallmark of the 74CB3Q3257RGYRG4, enabling rapid data flow and reducing latency in critical communication pathways.
  • Multiple Configurations: The device can be used as a multiplexer or demultiplexer, providing flexibility in its application and allowing designers to streamline their systems effectively.
  • Low Power Consumption: Energy efficiency is a key consideration, and this component is designed to operate with minimal power consumption, reducing the overall energy footprint of electronic systems.

Applications

The 74CB3Q3257RGYRG4 is versatile and can be employed in a variety of settings, including:

  • Data communication systems
  • Signal gating
  • Networking equipment
  • Audio/Video switching
  • Server and storage infrastructure

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The 74CB3Q3257RGYRG4 is manufactured with stringent quality control processes and is subjected to rigorous testing to ensure it meets the high standards expected by industry professionals. Customers can trust in the reliability and performance of this Texas Instruments product for their critical electronic designs.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess