EN
  • EN
  • DE

74CB3Q3306ADCURE4

Part No 74CB3Q3306ADCURE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC FET BUS SWITCH DUAL US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package US8
Win Source Part Number 1007885-74CB3Q3306ADCURE4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74CB3Q3306ADCURE4 CAD Model

Description

Introducing the 74CB3Q3306ADCURE4 from Texas Instruments

The 74CB3Q3306ADCURE4 is a high-performance, low-voltage single FET bus switch designed with a level-shifting feature, making it a perfect solution for mixed-voltage applications. Manufactured by the renowned electronics company Texas Instruments, this switch is part of their extensive range of semiconductor products that are known for reliability and innovation.

Designed to operate from a 2.3V to 3.6V supply, this component is incredibly versatile, allowing for seamless integration into various circuit designs. It comes with a 5-ohm switch connection between two ports, which is ideal for applications requiring a low on-state resistance. This characteristic ensures minimal signal distortion and power loss, making the 74CB3Q3306ADCURE4 an efficient choice for high-speed data transfer and communication systems.

The device features a QuickSwitch® technology that ensures fast switching speeds, which is crucial for maintaining signal integrity in high-frequency applications. Moreover, the level shifting capability allows the switch to interface between different voltage domains, thus facilitating communication between circuits operating at different voltage levels without the need for additional level translators.

One of the key benefits of the 74CB3Q3306ADCURE4 is its fail-safe logic, which maintains a high impedance on the bus lines if the power is off. This feature prevents any damaging backflow current from affecting the switch or other components in the system. Additionally, this product offers ESD protection exceeding JESD 22, ensuring the switch's longevity and robustness in harsh electrical environments.

The switch comes in a compact 8-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications. The 74CB3Q3306ADCURE4 is also RoHS compliant, making it an environmentally friendly choice for designers looking to meet current industry standards for hazardous substance control.

Whether you’re designing for telecommunications, computing, or high-speed data interfaces, the 74CB3Q3306ADCURE4 from Texas Instruments is a reliable and efficient solution that will meet your switching needs with precision and durability.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5772 $51.9480
215+ $0.4736 $101.8240
330+ $0.4588 $151.4040
455+ $0.4440 $202.0200
585+ $0.4292 $251.0820
780+ $0.3848 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess