EN
  • EN
  • DE
  • IT

74CBT16214DGGRG4

Part No 74CBT16214DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 12-BIT 1-OF-3 FET MULTIPLEXER/DEMULTIPLEXER | IC 12BIT 1:3 MUX/DEMUX 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Multiplexer/Demultiplexer
Independent Circuits 1
Current - Output High, Low 15mA, 64mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Family Part Number 74CBT16214
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1131197-74CBT16214DGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBT16214DGGRG4 CAD Model

Description

The 74CBT16214DGGRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This IC belongs to the family of bus switches, specifically tailored for applications that require high-bandwidth switching of data lines or signal paths.

Key Features:

  • High-Speed Switching: The 74CBT16214DGGRG4 is capable of switching signals with minimal propagation delay, making it suitable for high-speed data transmission and signal routing applications.
  • Low Power Consumption: Designed with power efficiency in mind, this component operates with a very low quiescent current, which is ideal for power-sensitive designs.
  • Wide Operating Voltage Range: It supports a wide range of operating voltages, typically from 4.5V to 5.5V, providing flexibility in various system voltage levels.
  • 24-Bit Bus Switch: The device features a 24-bit bus switch with 12-bit bus width per each side, enabling efficient data flow and signal integrity.
  • 5-Ohm Switch Connection: The low on-resistance of the switch ensures minimal signal distortion and better performance.

Applications:

The 74CBT16214DGGRG4 is versatile and can be used in a wide array of electronic systems. Common applications include:

  • High-speed data communication paths in networking and telecommunication equipment.
  • Signal routing in computing systems, such as servers and desktop computers.
  • Bus isolation and level shifting in mixed-voltage environments.
  • Peripheral connectivity for microcontrollers and processors.

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the 74CBT16214DGGRG4 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards and performs reliably in a variety of conditions.

With its robust design and advanced features, the 74CBT16214DGGRG4 from Texas Instruments is an excellent choice for designers looking to implement a high-speed, low-power bus switch in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess