EN
  • EN
  • DE

74CBT16245DGVRE4

Part No 74CBT16245DGVRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 16-BIT FET BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131203-74CBT16245DGVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBT16245DGVRE4 CAD Model

Description

Product Overview: 74CBT16245DGVRE4 from Texas Instruments

The 74CBT16245DGVRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor technology. This device is a 16-bit bus transceiver with 3-state outputs, belonging to the CBT family of products known for their low-voltage operation and high-speed data transmission capabilities.

Constructed with an advanced BiCMOS technology, the 74CBT16245DGVRE4 is optimized for bidirectional communication between data buses. The transceiver allows for data flow from the A bus to the B bus and vice versa, depending on the logic level at the direction control (DIR) input. The output enable (OE) input can be used to disable the device, thereby placing the outputs in a high-impedance state and preventing any potential bus conflict.

This device is characterized for operation from -40°C to 85°C, making it suitable for a wide range of applications, from industrial to commercial environments. The 74CBT16245DGVRE4 comes in a 48-pin TSSOP (DGV) package, which is designed for space-saving on printed circuit boards, without compromising on performance and functionality.

Key Features:

  • 16-bit bidirectional data path: Facilitates efficient data transfer between buses.
  • 3-state outputs: Provides high-impedance state to avoid bus conflict when the transceiver is not in use.
  • Low-voltage operation: The device operates at a nominal voltage of 3.3V, making it suitable for low-voltage applications.
  • Power-off protection: Inputs and outputs maintain high-impedance when VCC is at 0V, preventing any damage due to power-off conditions.
  • Low power consumption: The BiCMOS technology ensures minimal power usage during operation.
  • Wide operating temperature range: Reliable performance is guaranteed between -40°C and 85°C.

The 74CBT16245DGVRE4 is an ideal choice for applications that require high-speed data transfer and low power consumption, such as telecommunications, computing, and networking systems. Its robust design and advanced features ensure reliable operation and compatibility with a variety of other logic families, making it a versatile component for any high-performance digital system.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website to access comprehensive documentation and further assistance for the 74CBT16245DGVRE4 product.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess