EN
  • EN
  • DE

74CBTD1G125DBVRE4

Part No 74CBTD1G125DBVRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SINGLE FET BUS SWITCH WITH LEVEL SHIFTING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131210-74CBTD1G125DBVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74CBTD1G125DBVRE4 CAD Model

Description

The 74CBTD1G125DBVRE4 is a high-performance, single-bit FET bus switch from Texas Instruments, designed with the modern electronics engineer in mind. It features a 5-ohm bidirectional switch that allows for the connection or isolation of two ports based on the state of the control signal. This component is part of Texas Instruments' extensive range of bus switches that are known for their low power consumption and high speed, making them ideal for a variety of applications.

The 74CBTD1G125DBVRE4 operates over a wide voltage range from 4.5V to 5.5V, which provides a flexible power supply requirement suitable for interfacing with TTL (Transistor-Transistor Logic) levels. It is designed with a low on-state resistance, allowing for minimal signal distortion and high signal integrity. The switch also features a quick turn-on and turn-off time, which is essential for high-speed data transmission and reduces the time delay in signal propagation.

Enclosed in a compact DBV (SOT-23) package, the 74CBTD1G125DBVRE4 is optimized for space-constrained applications. Its small footprint makes it an excellent choice for portable electronics, consumer devices, and any design where board space is at a premium. Despite its small size, it offers robust performance and is capable of handling continuous current up to 64 mA.

The device is also characterized by its ESD protection feature, which ensures that the switch remains reliable and durable under harsh conditions, protecting the connected circuitry from electrostatic discharge events. This makes the 74CBTD1G125DBVRE4 an ideal solution for applications that require a high level of protection and reliability, such as industrial controls, computing, and telecommunications equipment.

In summary, the 74CBTD1G125DBVRE4 from Texas Instruments is a versatile, high-performance bus switch that offers low power consumption, high-speed operation, and ESD protection in a small package. Its design and features make it suitable for a wide range of applications, ensuring efficient and reliable performance in any system.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess