EN
  • EN
  • DE

74CBTLV16211DLG4

Part No 74CBTLV16211DLG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 24-BIT FET BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131215-74CBTLV16211DLG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBTLV16211DLG4 CAD Model

Description

The 74CBTLV16211DLG4 is a high-performance integrated circuit produced by Texas Instruments, designed for use in a wide array of electronic applications where low-voltage operation and high-speed data switching are essential. This IC is a part of the 74 family, known for its robustness and reliability in digital logic operations.

Key Features

  • Low-Voltage Operation: The device is optimized for 3.3V VCC operation, but it can also function at a 2.5V power supply, making it versatile for various low-voltage applications.
  • High-Speed Data Switching: It provides high-speed switching capabilities, which is crucial for applications requiring rapid data transmission and processing.
  • Bus Hold Data Inputs: Equipped with bus hold on data inputs, the 74CBTLV16211DLG4 eliminates the need for external pull-up/pull-down resistors, simplifying design and saving board space.
  • 24-Pin Device: This IC comes in a compact 24-pin package, which is conducive to space-constrained applications.
  • Low Power Consumption: It features low power consumption, contributing to energy efficiency in electronic systems.

Applications

The 74CBTLV16211DLG4 is suitable for a variety of applications, including:

  • Communication infrastructure
  • Computing systems
  • Signal routing
  • Data acquisition systems
  • High-speed data paths

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the 74CBTLV16211DLG4 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected of all Texas Instruments products. This IC is designed to withstand the demands of modern electronics, offering both longevity and performance.

Environmental Compliance

The 74CBTLV16211DLG4 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with a focus on environmental responsibility and sustainability.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess