Product Overview: Texas Instruments 74CBTLV1G125CR
The Texas Instruments 74CBTLV1G125CR is a high-performance, single-bit FET bus switch designed with a low-voltage operation in mind. It is a part of TI's CBTLV (Controlled Buffer/Translator Low Voltage) series and is optimized for use in applications that require the efficient routing of digital signals while maintaining signal integrity. This device is ideal for various applications, including computing, networking, telecommunications, and industrial systems.
Key Features
- Low Voltage Operation: The 74CBTLV1G125CR operates at a supply voltage range of 2.3 V to 3.6 V, making it suitable for interfacing with low-voltage logic levels.
- High Bandwidth: The switch provides a high bandwidth (>250 MHz) for the transmission of signals without significant distortion or attenuation.
- 5Ω Switch Connection: The low on-state resistance of the switch minimizes signal loss and ensures efficient data transfer.
- Low Power Consumption: Its design ensures minimal power consumption, which is critical for battery-operated and power-sensitive applications.
- Single Bit: The device is a single-bit bus switch, allowing precise control over individual signal paths.
- Control Input: The control input (OE) is over-voltage tolerant and is compatible with higher voltage logic levels, providing versatility in mixed-voltage environments.
Package and Quality
The 74CBTLV1G125CR comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. The small footprint of the device allows for a more efficient use of board space without sacrificing performance. Additionally, the product adheres to Texas Instruments' high-quality standards, ensuring reliability and performance consistency.
Applications
This bus switch is designed to be used in a variety of applications where signal routing is required. It is particularly useful in scenarios where low-voltage operation and low power consumption are essential. The device can be found in:
- Server and data centers
- Networking equipment such as routers and switches
- Consumer electronics
- Portable and battery-powered devices
- Signal gating and isolation
Overall, the Texas Instruments 74CBTLV1G125CR is a versatile, efficient, and reliable solution for modern electronic signal switching needs.