EN
  • EN
  • DE

74CBTLV3253DGVRG4

Part No 74CBTLV3253DGVRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE DUAL 1-OF-4 FET MULTIP LEXER DEMULTIP LEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131235-74CBTLV3253DGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3253DGVRG4 CAD Model

Description

74CBTLV3253DGVRG4 - Dual 1-of-4 FET Multiplexer/Demultiplexer from Texas Instruments

The 74CBTLV3253DGVRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device belongs to the CBTLV (Controlled Barrier Thin Low Voltage) family and serves as a dual 1-of-4 FET multiplexer/demultiplexer, making it an ideal choice for various applications where signal routing is required.

This multiplexer/demultiplexer IC is designed to provide high-speed, low-voltage operation with minimal power consumption. It operates over a wide voltage range of 2.3V to 3.6V, which allows it to be used in systems with strict power requirements. The 74CBTLV3253DGVRG4 features a bidirectional interface between two ports, enabling the connection of a single input to one of four outputs or one of four inputs to a single output.

The device comes in a compact 16-pin TVSOP package, which is an excellent choice for space-constrained applications. It is characterized for operation from -40°C to 85°C, ensuring reliable performance over a broad range of environmental conditions.

Key features of the 74CBTLV3253DGVRG4 include:

  • Low on-state resistance, which typically stands at 5 ohms, providing efficient signal transfer without significant power loss.
  • Low crosstalk between switches, which minimizes interference and maintains signal integrity.
  • High bandwidth, ensuring that the device can support high-speed data transfer and frequency applications.
  • 5V tolerant inputs, allowing for interfacing with higher voltage logic levels without the need for additional level shifting.

Applications for this multiplexer/demultiplexer are diverse, ranging from data routing in communication systems to signal gating in consumer electronics. The 74CBTLV3253DGVRG4 can be used in networking equipment, servers, personal computers, and any other system requiring a high-speed, low-voltage switching solution.

Overall, the 74CBTLV3253DGVRG4 from Texas Instruments is a robust and versatile component that offers designers a reliable option for their multiplexing and demultiplexing needs, ensuring efficient and high-speed operation in a variety of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess