EN
  • EN
  • DE

74HC175DBR

Part No 74HC175DBR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SSOP16
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 751509-74HC175DBR SSOP16
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC175DBR CAD Model

Description

Product Overview: Texas Instruments 74HC175DBR

The Texas Instruments 74HC175DBR is a high-speed Si-gate CMOS device that embodies a significant leap in digital technology. This integrated circuit is part of the 74HC series, known for its compatibility with TTL (Transistor-Transistor Logic), making it a versatile choice for interfacing with various logic families. The 74HC175DBR is a quad D-type flip-flop with a clear feature, designed to provide high-performance in a broad range of applications.

Key Features

  • Logic Type: The 74HC175DBR is a quad D-type flip-flop, which means it contains four flip-flops with single data inputs (D) for each flip-flop.
  • Output Type: It provides true outputs, making the device suitable for applications that require a direct representation of the stored data.
  • Clear Function: Each flip-flop has an individual clear input (CLR) that, when taken high, will reset the Q output to a low state, regardless of the other inputs.
  • Edge-Triggered: The flip-flops are positive-edge triggered, capturing data on the rising edge of the clock (CLK) input, which ensures reliable timing and synchronization.
  • Supply Voltage Range: It operates on a wide supply voltage range from 2V to 6V, accommodating various power requirements and making it suitable for battery-operated devices.
  • High Noise Immunity: The 74HC175DBR is characterized by its high noise immunity, ensuring stable performance in electrically noisy environments.
  • Low Power Consumption: Its CMOS technology ensures low power consumption, which is critical for energy-efficient designs.
  • Package Type: This device is available in a DBR package, which is a small-outline package that is suitable for space-constrained applications.

Applications

The 74HC175DBR is ideal for a variety of digital applications including:

  • Temporary storage of data
  • Data synchronization and timing control
  • System reset and control logic
  • Interface circuitry
  • Sequential logic systems

With its robust design and flexible features, the Texas Instruments 74HC175DBR is a staple in the toolkits of engineers and designers who demand reliability and performance in their digital logic solutions.

You May Also Be Interested in

Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0165 $51.2805
41+ $2.4751 $101.4791
63+ $2.3978 $151.0614
87+ $2.3204 $201.8748
112+ $2.2431 $251.2272
150+ $2.0110 $301.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess