The 74HCT244DW is a high-performance, octal buffer/line driver designed by Texas Instruments. This integrated circuit is part of the 74HCT family, which is well-known for its high-speed CMOS technology. The device is specifically crafted to offer a robust solution for driving bus lines or buffering memory address registers.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Operating Voltage: 4.5V to 5.5V, making it compatible with TTL levels
- High Drive: Capable of driving 15 LSTTL loads
- Output Current: -32mA / 64mA, which ensures strong signal transmission
- Pin Configuration: The device comes in a wide-body SOIC-20 package
- Temperature Range: Operable between -40°C to 85°C, suitable for industrial environments
Applications:
The 74HCT244DW is versatile and can be used in a variety of digital applications. Its primary use is to interface with high-capacity bus lines in computing and digital systems. It is also suitable for:
- Memory buffering
- Driving heavy loads
- Input/Output port expansion
- Data transmission systems
Quality and Reliability:
Texas Instruments is known for its commitment to quality, and the 74HCT244DW is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected from industrial-grade components. Users can rely on this buffer/line driver for long-term performance and stability within their electronic systems.
Ordering Information:
To order the 74HCT244DW, or to request samples for testing, customers can visit the Texas Instruments website or contact an authorized distributor. The product is available in tube or tape and reel packaging, accommodating various manufacturing requirements.