EN
  • EN
  • DE

74LS32N

Part No 74LS32N
Manufacturer Texas Instruments
Catalog Hard To Find
Description QUADRUPLE 2-INPUT POSITIVE-OR GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1132485-74LS32N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LS32N CAD Model

Description

Overview of Texas Instruments 74LS32N

The Texas Instruments 74LS32N is a high-quality integrated circuit from the 74LS logic family. This particular chip is a Quad 2-Input OR Gate, which is essential for a variety of digital logic applications. It offers reliable performance and is widely used in both educational and industrial environments due to its versatility and ease of use.

Key Features

  • Logic Type: The 74LS32N consists of four independent 2-input OR gates, making it a convenient choice for implementing simple logical functions or complex logic systems by combining multiple gates.
  • Package: The device comes in a standard 14-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, making it easy to insert into a breadboard or solder into a printed circuit board (PCB).
  • Operating Voltage: It operates at a nominal voltage of 5V, which is typical for TTL (Transistor-Transistor Logic) devices, ensuring compatibility with a wide range of digital circuits.
  • Power Consumption: The 74LS32N is designed for low power consumption, which is a hallmark of the LS (Low-power Schottky) series, making it ideal for battery-operated devices and power-sensitive applications.
  • Speed: It offers a balanced trade-off between power consumption and speed, providing sufficient switching speed for a multitude of applications without excessive power draw.

Applications

The 74LS32N is used in various electronic projects and commercial products. Some common applications include:

  • Logic circuit design and experimentation in educational settings.
  • Signal processing where OR logic is required.
  • Control systems for industrial automation.
  • DIY electronics projects that require reliable logic operations.

Quality and Reliability

As with all Texas Instruments products, the 74LS32N is manufactured to high standards, ensuring both quality and reliability. The device has been rigorously tested to meet the stringent requirements of the electronics industry, ensuring its performance in a wide range of environmental conditions and applications.

Whether you're a student learning the basics of digital logic, an engineer working on a complex system, or a hobbyist building your next project, the Texas Instruments 74LS32N is an excellent choice for implementing OR gate logic in your circuits.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess