EN
  • EN
  • DE

74LV138A

Part No 74LV138A
Manufacturer Texas Instruments
Catalog Hard To Find
Description 3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1132545-74LV138A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV138A CAD Model

Description

The Texas Instruments 74LV138A is a high-speed Si-gate CMOS device that is part of the LV family. This 3-to-8 line decoder/demultiplexer is designed to be used in high-performance memory-decoding or data-routing applications that require very short propagation delay times. Its low-voltage operation and low-power consumption make it ideal for battery-operated and portable devices.

Key Features

  • Low Voltage Operation: The 74LV138A operates at a voltage range of 2.0V to 5.5V, which allows for use in a wide array of applications, including those that require low power consumption.
  • High-Speed Performance: With propagation delays significantly lower than those of typical CMOS devices, this decoder/demultiplexer is well-suited for high-speed operations.
  • Multiple Decoding or Demultiplexing Options: It offers three binary select inputs (A, B, and C), an enable input (E), and eight mutually exclusive outputs (Y0 to Y7), providing versatile decoding or demultiplexing capability.
  • Output Capability: The device can drive up to 15 LSTTL loads, which means it can be easily interfaced with older technology standards.
  • Power-Down Protection: All inputs can be connected to VCC or GND without risking damage, thanks to the power-down protection feature.
  • Hysteresis: Inputs include hysteresis, which increases noise immunity and allows for the use of slow transitioning input signals.

Applications

The 74LV138A is suitable for a variety of applications including, but not limited to:

  • Memory decoding or data routing in computers and computer peripherals
  • Systems that require high-speed signal distribution
  • Battery-powered and portable devices due to its low-power requirements

Package Options and Quality

This device is available in several package types including SO16, TSSOP16, and DHVQFN16. Texas Instruments ensures high quality and reliability, and the 74LV138A is no exception, adhering to the stringent quality standards set by the company.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8115 $53.3610
32+ $3.1274 $100.0768
50+ $3.0296 $151.4800
69+ $2.9319 $202.3011
89+ $2.8342 $252.2438
119+ $2.5410 $302.3790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess