EN
  • EN
  • DE

74LV74A

Part No 74LV74A
Manufacturer Texas Instruments
Catalog Hard To Find
Description DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1132638-74LV74A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV74A CAD Model

Description

The 74LV74A from Texas Instruments is a high-performance, low-voltage Si-gate CMOS device that belongs to the 74LV family. This integrated circuit is designed to have the same high-speed performance of LSTTL combined with the true CMOS low power consumption.

Key Features

  • Wide Operating Voltage Range: 2.0V to 5.5V
  • High Noise Immunity Characteristic of CMOS Devices
  • Low Power Dissipation: ICC = 4 µA (Max.) at TA = 25°C
  • High-Speed Performance: tPD = 8.5 ns (Max.) at VCC = 5V
  • Output Drive Capability: 10 LSTTL Loads

Product Description

The 74LV74A features dual positive-edge-triggered D-type flip-flops with clear and preset inputs. Each flip-flop has independent data, preset, clear, and clock inputs and Q and Q̅ outputs. These devices are edge-triggered from the clock input and change state on the positive-going transition of the clock pulse. Clear and preset inputs are asynchronous; low levels at the clear inputs set the outputs low, and low levels at the preset inputs set the outputs high.

Due to its versatility, the 74LV74A is commonly used in a wide range of applications, including registers, counters, and toggles. The device's low voltage operation makes it suitable for battery-operated and portable applications, while its fast switching speeds are ideal for high-speed systems.

Applications

  • Registers
  • Counters
  • Control Circuits
  • Vending Machines
  • Instrumentation
  • Portable Devices

Texas Instruments' commitment to high-quality and reliable products ensures that the 74LV74A is a smart choice for designers looking for a dual D-type flip-flop that balances performance with power efficiency. Whether for use in commercial, industrial, or military-grade applications, the 74LV74A delivers consistent and dependable operation.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4167 $50.7507
51+ $1.9830 $101.1330
79+ $1.9210 $151.7590
108+ $1.8590 $200.7720
140+ $1.7971 $251.5940
187+ $1.6112 $301.2944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess