Product Overview: 74LVC1G07MDCKREPG4 from Texas Instruments
The 74LVC1G07MDCKREPG4 is a single non-inverting buffer with open-drain output from Texas Instruments, designed for 1.65 V to 5.5 V VCC operation. This integrated circuit (IC) is part of the 74LVC series, which is renowned for its low-voltage operation and compatibility with mixed-voltage system environments.
Key Features
- Wide Supply Voltage Range: 1.65 V to 5.5 V, making it suitable for a variety of applications, including interfacing with different logic levels.
- High Output Drive: Capable of driving up to 50 mA at the output, allowing it to control LEDs, relays, and other peripherals directly.
- Low Power Consumption: With a typical quiescent current of only 10 µA, this buffer is ideal for power-sensitive applications.
- 5 V Tolerant Inputs: Inputs can handle 5 V signals even when operating at lower supply voltages, providing design flexibility and protection against higher voltage levels.
- High-Speed Operation: Fast propagation delays ensure swift signal processing, making it suitable for high-speed interfaces.
- Open-Drain Output: Allows for wired-AND functions and the connection of multiple outputs to achieve a higher current drive capability or to create logic functions.
- ESD Protection: Equipped with high electrostatic discharge (ESD) protection levels, safeguarding the device during handling and operation.
- Small Package: Available in a space-saving SC-70 (SOT-323) package, making it ideal for compact PCB designs.
Applications
The 74LVC1G07MDCKREPG4 is versatile and can be used in a wide range of applications, including:
- Level shifting for mixed-voltage systems
- Signal buffering and isolation
- Driving heavier loads like LEDs and relays
- Logic circuit creation with wired-AND configurations
- General-purpose logic interfacing
With its robust feature set and Texas Instruments' reputation for high-quality components, the 74LVC1G07MDCKREPG4 is a reliable choice for designers looking to incorporate a high-performance non-inverting buffer with open-drain output into their electronic systems.