EN
  • EN
  • DE

74LVC1G123DCURG4

Part No 74LVC1G123DCURG4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 18.5NS 8VSSOP  /  Monostable Multivibrator 18.5 ns 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel (TR)
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input Yes
Propagation Delay 18.5 ns
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Base Product Number 74LVC1G123
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257177-74LVC1G123DCURG4
Ultra Librarian 3D Model Ultra Librarian 74LVC1G123DCURG4 CAD Model

Description

Product Overview: 74LVC1G123DCURG4

The 74LVC1G123DCURG4 is a high-performance, single monostable multivibrator with Schmitt-trigger inputs from Texas Instruments, designed for use in timing, pulse shaping, and signal processing applications within a wide range of electronic systems. This advanced logic device is part of the 74LVC family, which is well-known for its low-voltage operation and compatibility with TTL levels.

Key Features

  • Power Supply: The device operates with a supply voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels and ensuring compatibility with a broad range of digital circuits.
  • High-Speed Performance: It boasts a high-speed performance with a typical propagation delay of only 16ns, providing reliable and rapid response times for critical timing applications.
  • Low Power Consumption: The 74LVC1G123DCURG4 is optimized for low power consumption, which is crucial for battery-operated and power-sensitive designs.
  • Output Drive Capability: This device can drive up to 50mA at the output, allowing it to directly drive LEDs and other low-power devices without the need for additional buffer components.
  • Temperature Range: It operates over an extended temperature range of -40°C to +125°C, ensuring reliability and performance under varying environmental conditions.
  • Package: The device comes in an ultra-small X2SON package, making it ideal for space-constrained applications.

Applications

Thanks to its versatile features, the 74LVC1G123DCURG4 is suitable for a wide array of applications, including but not limited to:

  • Timing circuits
  • Pulse generation
  • Wave shaping
  • Signal synchronization
  • Glitch removal
  • Consumer electronics
  • Embedded systems

With its combination of low-power operation, high-speed performance, and compact packaging, the 74LVC1G123DCURG4 from Texas Instruments is an excellent choice for designers looking to add reliable timing functionality to their electronic projects.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
Toshiba Semiconductor and Storage
MONOSTABLE MULTIVIBRATOR
Lowest to $0.1825

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess