EN
  • EN
  • DE

74LVC1G125DRYRG4

Part No 74LVC1G125DRYRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Single Bus Buffer Gate With 3-State Outputs 6-SON -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current -32 mA
Lead Free Contains Lead
Logic Function Buffer, Inverting
Low Level Output Current 32 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.65 V
Mount Surface Mount
Number of Bits per Element 1
Number of Channels 1
Number of Elements 1
Number of Gates 1
Number of Input Lines 1
Number of Inputs 1
Number of Output Lines 1
Number of Outputs 1
Number of Pins 6
Packaging Tape and Reel
Polarity Non-Inverting
Propagation Delay 4.5 ns
Quiescent Current 10 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 10.1 ns
Win Source Part Number 1040565-74LVC1G125DRYRG4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LVC1G125DRYRG4 CAD Model

Description

Product Overview: Texas Instruments 74LVC1G125DRYRG4

The Texas Instruments 74LVC1G125DRYRG4 is a high-performance, single-bit, non-inverting buffer/driver with 3-state output from the 74LVC family of low-voltage CMOS logic ICs. Designed to operate from a 1.65 V to 5.5 V power supply, this versatile component is suitable for a wide range of applications, including those requiring interfacing with 5V systems. It is a perfect choice for use in mixed-voltage environments.

This IC is equipped with a 3-state output that can be put in the high-impedance state, effectively disconnecting the output from the circuit, which is particularly useful for bus-oriented applications. The 74LVC1G125DRYRG4 also features a high noise immunity and the ability to drive up to 50 ohm transmission lines, making it suitable for long-distance and noise-sensitive applications.

With its low static and dynamic power consumption, the 74LVC1G125DRYRG4 is optimized for power-sensitive designs. The IC's low power dissipation and high tolerance for slow input rise and fall times make it an ideal choice for battery-operated and portable devices where power efficiency is crucial.

Key Features:

  • Single-bit non-inverting buffer/driver with 3-state output.
  • Wide operating voltage range of 1.65 V to 5.5 V.
  • High noise immunity characteristic of LVC family logic levels.
  • Low power consumption suitable for battery-powered devices.
  • Capable of driving 50 ohm transmission lines.
  • Supports 5 V tolerant inputs, facilitating interfacing with higher voltage logic levels.

The IC comes in a small-outline package, which is ideal for space-constrained applications. Its industrial-grade design ensures reliable performance across a broad temperature range (-40°C to +125°C), making it suitable for demanding environments.

Whether you're designing consumer electronics, embedded systems, or complex digital systems requiring logic level translation, the Texas Instruments 74LVC1G125DRYRG4 offers a combination of performance, power efficiency, and versatility that can meet your design requirements.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess