EN
  • EN
  • DE

74LVC1G386DCKRE4

Part No 74LVC1G386DCKRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Single 3-INPUT Positive-xor Gate 6-SC70 -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
High Level Output Current -32 mA
Lead Free Contains Lead
Logic Function OR, XOR
Low Level Output Current 32 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.65 V
Mount Surface Mount
Number of Circuits 1
Number of Elements 1
Number of Gates 1
Number of Input Lines 3
Number of Inputs 3
Number of Output Lines 1
Number of Outputs 1
Number of Pins 6
Packaging Tape & Reel (TR)
Propagation Delay 4 ns
Quiescent Current 10 µA
Radiation Hardening No
RoHS Compliant
Weight 2.494758 mg
Win Source Part Number 1040573-74LVC1G386DCKRE4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LVC1G386DCKRE4 CAD Model

Description

Product Overview: 74LVC1G386DCKRE4

The 74LVC1G386DCKRE4 is a high-performance, single 3-input EXCLUSIVE-OR (XOR) gate produced by Texas Instruments, a leader in semiconductor design and manufacturing. This logic gate integrated circuit (IC) is part of the 74LVC family, which is known for its low-voltage operation and compatibility with TTL levels.

Key Features

  • Low Voltage Operation: The 74LVC1G386DCKRE4 operates at a very low voltage range of 1.65V to 5.5V, making it ideal for battery-operated and portable devices where power consumption is a critical concern.
  • High-Speed Performance: It boasts a high-speed performance with a propagation delay typically less than 3.7ns at 3.3V, ensuring swift signal processing in time-critical applications.
  • Compatibility: The IC is fully compatible with TTL input and output logic levels, which allows for easy integration into existing designs without the need for level shifters.
  • Low Power Consumption: It features a low power consumption, with a typical quiescent current of only 0.1µA, further enhancing its suitability for power-sensitive designs.
  • Multiple Package Options: The 74LVC1G386DCKRE4 is available in a SC-70 package, providing a compact footprint for space-constrained applications.

Applications

The versatility of the 74LVC1G386DCKRE4 makes it a perfect choice for a wide range of applications, including:

  • Portable and battery-powered devices
  • Computing systems
  • Telecommunication systems
  • Embedded systems
  • Signal processing
  • Control logic circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the 74LVC1G386DCKRE4 is no exception. It is designed to meet the stringent requirements of the industrial and commercial market segments. The device is also RoHS compliant, ensuring adherence to environmental standards for hazardous substances.

Conclusion

In summary, the 74LVC1G386DCKRE4 by Texas Instruments represents a blend of low-power consumption, high-speed operation, and TTL compatibility, packaged in a small form factor. Its robust design and versatile application range make it an excellent choice for designers looking to incorporate a reliable XOR logic function into their systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1778 $50.6730
690+ $0.1459 $100.6710
1,065+ $0.1414 $150.5910
1,465+ $0.1368 $200.4120
1,890+ $0.1323 $250.0470
2,530+ $0.1186 $300.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,110 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess