EN
  • EN
  • DE

74LVC1G132DBVRG4

Part No 74LVC1G132DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Features Schmitt Trigger
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.39 V ~ 1.87 V
Logic Level - High 1.16 V ~ 3.33 V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package SOT-23-5
Package SC-74A, SOT-753
Win Source Part Number 765677-74LVC1G132DBVRG4
Family Name 74LVC1G132
Introduction Date September 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Not Applicable
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC1G132DBVRG4 CAD Model

Description

74LVC1G132DBVRG4: High-Speed CMOS Logic Single 2-Input NAND Schmitt-Trigger

The 74LVC1G132DBVRG4 is a high-performance, single 2-input NAND gate with Schmitt-trigger inputs, designed and manufactured by Texas Instruments. This integrated circuit is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. The device is crafted to handle a wide range of applications, from industrial to consumer electronics, where a robust and reliable logic function is required.

Encased in a compact SOT-23-5 package, the 74LVC1G132DBVRG4 offers a space-saving solution for dense circuit boards, making it an ideal choice for portable and miniaturized electronic devices. The device operates over a broad power supply range of 1.65V to 5.5V, which allows for flexible integration into various system voltage levels, ensuring compatibility with both 3.3V and 5V logic systems.

One of the key features of the 74LVC1G132DBVRG4 is its Schmitt-trigger input, which enhances the circuit's tolerance to slower input rise and fall times, providing excellent noise immunity. This characteristic makes the device particularly well-suited for applications that may be exposed to noisy environments or where signal integrity is critical.

The logic gate is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of temperature conditions. This temperature resilience makes the 74LVC1G132DBVRG4 suitable for industrial applications where extreme temperatures may be encountered.

Additional features of the 74LVC1G132DBVRG4 include a low static power consumption, with a typical ICC of only 10 μA, contributing to power-efficient designs. It also boasts a high ESD protection level, with HBM (Human Body Model) exceeding 2000V and CDM (Charged Device Model) over 1000V, providing robustness against electrostatic discharge events.

The device's performance is characterized by fast switching times, with a typical tpd of 3.7 ns at 3.3V, enabling high-speed operation that is essential for modern digital systems. The 74LVC1G132DBVRG4 is also fully specified for partial power-down applications using Ioff, which ensures no damaging current backflow through the device when it is powered down.

In summary, the 74LVC1G132DBVRG4 from Texas Instruments is a versatile and reliable component for implementing logic functions in a wide array of electronic systems, offering the benefits of low-voltage operation, high noise immunity, and space-saving packaging.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2215 $50.9450
555+ $0.1818 $100.8990
855+ $0.1761 $150.5655
1,175+ $0.1704 $200.2200
1,520+ $0.1648 $250.4960
2,035+ $0.1477 $300.5695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess