EN
  • EN
  • DE

74LVC1G139DCTTG4

Part No 74LVC1G139DCTTG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 2-TO-4 LINE SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Manufacturer Package SM8
Win Source Part Number 765678-74LVC1G139DCTTG4
Popularity Medium
Supply and Demand Status Limited
Family Name 74LVC1G139
Introduction Date June 06, 2005
ECCN EAR99
Country of Origin Japan, Thailand
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 74LVC1G139DCTTG4 CAD Model

Description

Product Overview: 74LVC1G139DCTTG4

The 74LVC1G139DCTTG4 is a high-performance, low-voltage CMOS device from Texas Instruments, designed to deliver efficient dual 2-to-4 line decoding with a single input enable. This integrated circuit is part of the 74LVC family which is renowned for its low-voltage operation and high-speed interface technology.

Key Features

  • Logic Type: 2-to-4 Line Decoder
  • Supply Voltage Range: 1.65V to 5.5V, allowing for flexible use in various circuit designs and compatibility with TTL levels.
  • High-Speed Performance: Propagation delays as low as 3.9ns at 3.3V, making it suitable for high-speed applications.
  • Low Power Consumption: This device has a low power consumption, with a 20µA maximum ICC low dynamic power consumption.
  • High Noise Immunity: Possesses a noise immunity greater than the VCC level (1 V typical), ensuring stable operation in noisy environments.
  • Multiple Package Options: Available in a variety of packages, including the small-outline transistor package, which is suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The product adheres to environmental standards, minimizing the ecological footprint.

Applications

The 74LVC1G139DCTTG4 is versatile and can be used in a wide range of applications. It is ideal for address decoding in memory modules, microprocessors, and other computer-related functions. Its high-speed performance makes it suitable for telecommunications and networking systems, as well as consumer electronics where efficient data handling is crucial.

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable products. The 74LVC1G139DCTTG4 is manufactured under strict quality control standards and rigorous testing to ensure it meets the industry specifications and customer expectations. Customers can rely on this device for consistent performance and long-term durability.

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess