EN
  • EN
  • DE

74LVT16244BDGVRG4

Part No 74LVT16244BDGVRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133149-74LVT16244BDGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT16244BDGVRG4 CAD Model

Description

Product Overview: 74LVT16244BDGVRG4 by Texas Instruments

The 74LVT16244BDGVRG4 is a high-performance, low-voltage BiCMOS device that integrates 16-bit buffers and line drivers with 3-state outputs. Manufactured by the renowned Texas Instruments, this integrated circuit is designed to cater to the requirements of high-speed data transmission systems while maintaining low power consumption and a small footprint. It is particularly suited for driving bus lines or buffer memory address registers.

Key Features

  • High-Speed Operation: The device is capable of operating at high speeds, making it suitable for applications that require fast data transfer rates.
  • Low-Voltage Operation: With a typical operating voltage range of 2.7V to 3.6V, the 74LVT16244BDGVRG4 is optimized for low-voltage applications, which helps in reducing overall power consumption.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-organized system. They can be placed in a high-impedance state, effectively disconnecting the output from the bus.
  • Live Insertion and Extraction: The device features built-in bushold data inputs, eliminating the need for external pull-up resistors and allowing for live insertion and extraction, which is critical in hot-swapping applications.
  • Low Power Dissipation: It is designed with a power-off disable feature that ensures low power dissipation when the device is powered down.
  • Compatibility: The input and output interface levels are designed to be compatible with LVTTL and LVCMOS technologies.

Applications

  • High-speed data buses
  • Buffer memory address registers
  • Computers and computer peripherals
  • Telecommunications equipment
  • Hot-swapping applications

The 74LVT16244BDGVRG4 is available in a thin shrink small-outline package (TSSOP), which is ideal for space-constrained applications. Its robust design ensures reliable operation in a variety of electronic systems. With Texas Instruments' reputation for quality and performance, this product is an excellent choice for designers looking to improve their digital systems with high-speed, low-power, and reliable buffering solutions.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Lowest to $1.4079

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess