EN
  • EN
  • DE

TPS54426RSAT

Part No TPS54426RSAT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 4A 16QFN / Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4A 16-VQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SWIFT™, D-CAP2™, Eco-Mode™
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.76V
Voltage - Output (Max) 5.5V
Current - Output 4A
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number TPS54426
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50104-6,296-50104-2,TPS54426RSAT-ND,296-50104-1
Standard Package 250
Win Source Part Number 1100970-TPS54426RSAT
Ultra Librarian 3D Model Ultra Librarian TPS54426RSAT CAD Model

Description

The TPS54426RSAT is a high-performance, adaptive-on-time D-CAP2 mode synchronous buck converter from the industry-leading semiconductor company Texas Instruments. This advanced power management integrated circuit (IC) is designed to deliver efficient, reliable power conversion for a variety of applications, including computing, networking, and telecommunications equipment.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 18V, making it versatile for different power supply requirements.
  • Adjustable Output Voltage: It offers an adjustable output voltage from 0.76V to 5.5V, providing flexibility to power a wide range of components.
  • High Efficiency: The TPS54426RSAT utilizes D-CAP2 mode control which provides a fast transient response and supports high-efficiency step-down conversion.
  • Integrated MOSFETs: The IC includes two low Rdson MOSFETs, which contribute to its high efficiency and reduced external component count.
  • Protection Features: It is equipped with several protective features including overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown to ensure the longevity and reliability of the device and the system it powers.

Applications

This converter is well-suited for systems that require efficient power distribution and tight voltage regulation. Common applications include:

  • Point-of-Load (POL) solutions
  • Networking and telecommunications
  • Computing systems and servers
  • FPGAs, DSPs, and ASIC power supplies

Technical Specifications

Parameter Value
Input Voltage (VIN) 4.5V to 18V
Output Voltage (VOUT) 0.76V to 5.5V
Output Current Up to 4A
Switching Frequency 200kHz to 2.2MHz (adjustable)
Package 14-Pin VQFN

Overall, the TPS54426RSAT by Texas Instruments is a robust and efficient solution for modern electronic power supply requirements, ensuring stable operation and power savings in a compact, integrated package.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1284 $51.0816
58+ $1.7464 $101.2912
89+ $1.6918 $150.5702
123+ $1.6372 $201.3756
158+ $1.5827 $250.0666
212+ $1.4190 $300.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,480 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess