Product Overview: INA2181A1IDGST
The INA2181A1IDGST is a precision instrumentation amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-quality amplifier is part of TI's extensive range of integrated circuits tailored for accurate and efficient signal processing applications.
Key Features
- Dual-Channel Amplifier: The INA2181A1IDGST features two independent channels, allowing for simultaneous measurement of differential signals.
- High Precision: With a low offset voltage and low offset drift, this amplifier ensures high accuracy in signal amplification, making it ideal for precision applications.
- Wide Supply Range: The device operates over a wide supply range from 2.7V to 5.5V, providing flexibility for various system designs and compatibility with both 3.3V and 5V systems.
- Low Power Consumption: It is designed for energy efficiency, which is crucial for battery-powered and portable devices.
- Common-Mode Rejection Ratio (CMRR): The INA2181A1IDGST boasts a high CMRR, enabling it to reject common-mode noise and enhance measurement accuracy.
- Gain Bandwidth Product: With a wide bandwidth, the amplifier is capable of handling high-speed signals without compromising signal integrity.
Applications
The INA2181A1IDGST is suitable for a variety of applications, including:
- Current Sensing in Motor Control
- Power Management Systems
- Precision Sensor Amplification
- Data Acquisition Systems
- Automotive Safety and Control Systems
- Medical Instrumentation
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the INA2181A1IDGST is no exception. It is built to meet high standards of performance and reliability, ensuring stable operation in diverse conditions and applications. The device is supplied in a VSSOP-10 package and is specified over the extended industrial temperature range.
Ordering Information
The INA2181A1IDGST can be ordered using its specific part number and is available in tape and reel packaging for ease of manufacturing and assembly processes. For more information on pricing, availability, and technical specifications, visit the Texas Instruments website or contact an authorized distributor.