EN
  • EN
  • DE

74LVTH162245ZQLR

Part No 74LVTH162245ZQLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)
Manufacturer Texas Instruments
Series 74LVTH
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-VFBGA
Case / Package 56-BGA Microstar Junior (7x4.5)
Family Name 74LVTH
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-74LVTH162245ZQLRTR, 296-74LVTH162245ZQLRDKR, 296-74LVTH162245ZQLRCT, 74LVTH162245ZQLR-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858064-74LVTH162245ZQLR
Ultra Librarian 3D Model Ultra Librarian 74LVTH162245ZQLR CAD Model

Description

Product Overview: Texas Instruments 74LVTH162245ZQLR

The Texas Instruments 74LVTH162245ZQLR is a high-performance, 16-bit bidirectional transceiver from the LVTTL (Low Voltage TTL) family. This integrated circuit is designed to ensure smooth data flow between two buses of differing voltage levels, making it an essential component for systems that require level translation capabilities for interfacing purposes.

Key Features

  • Voltage Level Translation: The 74LVTH162245ZQLR operates with a 3.3V supply, but it can interface with 5V signals, providing the necessary level translation for mixed-voltage systems.
  • High-Speed Data Transfer: This transceiver is capable of supporting high-speed data transfer, which makes it suitable for communication-intensive applications.
  • Low Power Consumption: Its low-voltage operation translates into reduced power consumption, making it ideal for power-sensitive designs.
  • Bus-Hold Data Inputs: The device features bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors and simplify PCB design.
  • Non-Inverting Buffers: The transceiver has non-inverting buffers, ensuring that the data is passed through without being inverted, preserving the integrity of the signal.
  • Direction Control: Direction control is managed by the DIR input, while output enable (OE) controls the transceiver outputs, allowing for flexible control over data transmission and reception.

Applications

The 74LVTH162245ZQLR is widely used in a variety of applications that require voltage level translation and high-speed data transfer. These include:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • Embedded systems
  • Signal bridging between different voltage domains

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the 74LVTH162245ZQLR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is available in a 64-pin BGA (Ball Grid Array) package, which provides robust physical connections and excellent thermal performance.

With its blend of features and Texas Instruments' reputation for quality, the 74LVTH162245ZQLR is a solid choice for designers looking to facilitate communication between different voltage domains without compromising on performance or power efficiency.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7076 $51.4444
46+ $2.2216 $102.1936
70+ $2.1522 $150.6540
97+ $2.0827 $202.0219
125+ $2.0133 $251.6625
167+ $1.8050 $301.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess