EN
  • EN
  • DE

74LVTH162374DGGRG4

Part No 74LVTH162374DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVTH
Packaging Reel package
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 160MHz
Max Propagation Delay @ V, Max CL 5.3ns @ 3.3V, 50pF
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Current - Quiescent 190μA
Input Capacitance 3pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Win Source Part Number 765880-74LVTH162374DGGRG4
Family Name 74LVTH162374
Introduction Date August 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH162374DGGRG4 CAD Model

Description

Product Overview: 74LVTH162374DGGRG4

The 74LVTH162374DGGRG4 is a high-performance, low-voltage 16-bit edge-triggered D-type flip-flop from Texas Instruments. This integrated circuit is designed to specifically cater to the needs of high-speed memory addressing and data routing applications, making it an ideal component for modern digital systems where speed and reliability are paramount.

Key Features

  • Voltage Range: The device operates at a nominal 3.3V, which is compatible with low-voltage logic levels, thereby ensuring reduced power consumption without compromising on performance.
  • High-Speed Operation: With a typical clock frequency of 250 MHz, the 74LVTH162374DGGRG4 is optimized for high-speed signal processing tasks.
  • Low Power Dissipation: It features a low Icc of 4 µA (max) when disabled, contributing to energy efficiency in the systems where it is deployed.
  • Output Drive Capability: The device provides a high drive strength, with 24 mA outputs, which is sufficient to drive multiple loads or long bus lines.
  • Bus Hold Data Inputs: The inputs have a built-in bus hold feature which eliminates the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.
  • Flow-Through Architecture: The pinout is optimized to facilitate easy PCB layout, which in turn minimizes signal crosstalk and skewing.
  • Robust ESD Protection: The device includes ESD protection exceeding JESD 22, ensuring durability and reliability even in environments prone to electrostatic discharge.

Applications

The 74LVTH162374DGGRG4 is suitable for a variety of applications, including:

  • High-speed data capture systems
  • Communication interfaces
  • Servers and networking equipment
  • Industrial control systems
  • Memory address latching

Quality and Reliability

As with all Texas Instruments products, the 74LVTH162374DGGRG4 is manufactured to the highest quality standards, ensuring high reliability and performance consistency. The device is available in a TSSOP package and is characterized for operation from -40°C to 85°C, making it suitable for industrial temperature ranges.

Conclusion

The 74LVTH162374DGGRG4 from Texas Instruments is a testament to the company's commitment to providing advanced logic solutions that meet the needs of modern digital systems. Its combination of high-speed operation, low power consumption, and robust protection features makes it an indispensable component for designers looking to optimize their high-speed digital applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5797 $52.1730
215+ $0.4757 $102.2755
330+ $0.4608 $152.0640
450+ $0.4460 $200.7000
580+ $0.4311 $250.0380
780+ $0.3865 $301.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,926 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess