EN
  • EN
  • DE

74LVTH16245A

Part No 74LVTH16245A
Manufacturer Texas Instruments
Description Versatile and high-performance transceiver that can be used in a wide variety of applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+G4
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 721883-74LVTH16245A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH16245A CAD Model

Description

Sure, here is a 300-word description for Product 74LVTH16245A from Texas Instruments:

The 74LVTH16245A is a 16-bit non-inverting 3-state transceiver designed for low-voltage (3.3-V) VCC operation, but with the capability to provide a TTL interface to a 5-V system environment. It is part of the Texas Instruments Advanced BiCMOS Technology (ABT) family of logic devices, which offers high performance and low power consumption.

The 74LVTH16245A has two independent 8-bit transceivers, each with its own direction control (DIR) input and output enable (OE) input. The DIR input selects the direction of data flow between the A and B ports. When DIR is LOW, data flows from the A port to the B port. When DIR is HIGH, data flows from the B port to the A port. The OE input enables the outputs of the transceiver. When OE is LOW, the outputs are enabled and the transceiver is in the bidirectional mode. When OE is HIGH, the outputs are disabled and the transceiver is in the high-impedance mode.

The 74LVTH16245A has a typical propagation delay of 4.1 ns and a typical power consumption of 10 mA per transceiver. It is available in a 48-pin SSOP, TSSOP, or TVSOP package.

The 74LVTH16245A is commonly used in a variety of applications, including:

Bi-directional data buses Address bus buffers Control signal buffers I/O buffers Memory interfaces Communication interfaces Here are some specific examples of how the 74LVTH16245A can be used:

In a bi-directional data bus, the 74LVTH16245A can be used to buffer the data lines and isolate the two sides of the bus. This can help to prevent noise from one side of the bus from affecting the other side. In an address bus buffer, the 74LVTH16245A can be used to increase the drive capability of the address bus and to isolate the address bus from the rest of the system. This can help to improve the performance and reliability of the system. In a control signal buffer, the 74LVTH16245A can be used to buffer the control signals and to isolate the control signals from the rest of the system. This can help to improve the reliability of the system and to prevent noise from affecting the control signals. In an I/O buffer, the 74LVTH16245A can be used to buffer the I/O lines and to isolate the I/O lines from the rest of the system. This can help to protect the system from noise and damage. In a memory interface, the 74LVTH16245A can be used to buffer the address and data lines between the memory device and the rest of the system. This can help to improve the performance and reliability of the memory interface. In a communication interface, the 74LVTH16245A can be used to buffer the data lines between the communication device and the rest of the system. This can help to improve the performance and reliability of the communication interface.  

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1136 $50.1120
110+ $0.9138 $100.5180
170+ $0.8852 $150.4840
235+ $0.8567 $201.3245
305+ $0.8281 $252.5705
405+ $0.7424 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess