EN
  • EN
  • DE

74LVTH16373DGG

Part No 74LVTH16373DGG
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TSSOP-48
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 729210-74LVTH16373DGG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH16373DGG CAD Model

Description

Product Overview: 74LVTH16373DGG from Texas Instruments

The 74LVTH16373DGG is a high-performance, low-voltage 16-bit transparent D-type latch with 3-state outputs from Texas Instruments. Designed for use in applications that require high-speed and low power consumption, this integrated circuit is part of the 74LVTH family, which is known for its robustness and compatibility with 5V systems. This product is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory.

The 74LVTH16373DGG operates at a voltage range of 2.7V to 3.6V, which allows it to interface with 3.3V logic levels while maintaining 5V tolerant inputs. The device features a latch-enable (LE) input and an output-enable (OE) input, which control the data flow through the device. When LE is high, the D-inputs are latched at the rising edge of the clock. The OE input, on the other hand, controls the outputs such that when OE is low, the outputs are active and reflect the data that was latched. When OE is high, the outputs are in a high-impedance state, effectively disconnecting them from the bus or allowing other devices to drive the bus without interference.

Constructed with an advanced BiCMOS technology, the 74LVTH16373DGG ensures reduced power consumption without sacrificing speed. It also features balanced propagation delays and output transition times, which contribute to its reliable and predictable performance. The device comes in a 48-pin TSSOP (DGG) package, which is ideal for space-constrained applications.

Moreover, the 74LVTH16373DGG is equipped with bus-hold data inputs, which eliminate the need for external pull-up resistors to hold unused or floating data inputs at a valid logic level. This feature simplifies PCB design and enhances the overall system reliability.

For designers and engineers looking for a dependable and efficient solution for their digital logic needs, the 74LVTH16373DGG by Texas Instruments is an excellent choice. It provides a perfect blend of high-speed operation, low power consumption, and the robust interface capability required for a wide range of applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4926 $57.9704
9+ $11.8914 $107.0226
14+ $11.5198 $161.2772
18+ $11.1482 $200.6676
24+ $10.7766 $258.6384
32+ $9.6618 $309.1776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess