EN
  • EN
  • DE

7604101EA

Part No 7604101EA
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-LINE TO 8-LINE DECODERS/DEMULT / Decoder/Demultiplexer 1 x 3:8 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54S
Package Tube
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 400µA, 4mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 550958-7604101EA
Ultra Librarian 3D Model Ultra Librarian 7604101EA CAD Model

Description

The 7604101EA is a high-performance integrated circuit from Texas Instruments, renowned for their commitment to innovation and quality in the semiconductor industry. This particular product is designed to meet the rigorous demands of modern electronic applications, offering reliability and efficiency for a wide range of uses.

Key Features

  • Manufacturer: Texas Instruments
  • Part Number: 7604101EA
  • Category: Integrated Circuits (ICs)
  • Type: Specialized for specific applications
  • Package: Industry-standard packaging for ease of integration
  • Operating Temperature Range: Designed to function reliably within a wide range of temperatures
  • Quality Assurance: Rigorous testing to ensure performance under various conditions

Applications

The versatility of the 7604101EA allows it to be implemented in numerous applications. It is particularly well-suited for high-tech sectors, including telecommunications, computing, medical electronics, and industrial systems. Its robust design ensures that it can handle the demands of complex circuitry and processes, making it an essential component for advanced technological solutions.

Reliability and Performance

With Texas Instruments' reputation for producing durable and high-quality components, the 7604101EA is manufactured to offer exceptional performance longevity. It is built to not only meet but exceed industry standards for reliability, ensuring that your electronic projects function consistently over time.

Support and Documentation

Texas Instruments provides comprehensive support and documentation for the 7604101EA, including detailed datasheets, application notes, and design resources. Customers can access a wealth of information to aid in the integration and use of this IC in their projects, ensuring a smooth design process from concept to production.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess