EN
  • EN
  • DE

8103607RA

Part No 8103607RA
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description PAL16L8AM STANDARD HIGH-SPEED PA / * Programmable Logic Device (PLD) IC Macrocells
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 551171-8103607RA
Ultra Librarian 3D Model Ultra Librarian 8103607RA CAD Model

Description

The 8103607RA is a high-performance integrated circuit from the renowned manufacturer Texas Instruments. This product is designed to cater to a wide range of electronic applications, delivering reliability and efficiency that Texas Instruments is known for. Its versatile nature makes it suitable for use in various fields such as telecommunications, consumer electronics, automotive industries, and more.

At the heart of the 8103607RA lies a robust architecture that ensures optimal functionality under diverse operating conditions. The device is built with precision and is capable of handling complex tasks with ease. It is made using cutting-edge technology that not only enhances its performance but also ensures longevity and stable operation over time.

Key Features:

  • High Integration: The 8103607RA integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for electronic systems.
  • Energy Efficiency: This product is designed to operate with minimal power consumption, making it ideal for battery-powered devices and applications where energy efficiency is a priority.
  • Durability: Texas Instruments' commitment to quality means that the 8103607RA is built to withstand harsh environments and provide consistent performance over its lifespan.
  • Compatibility: The 8103607RA is designed to be compatible with a wide range of peripherals and other integrated circuits, ensuring seamless integration into existing systems.

The 8103607RA by Texas Instruments also offers excellent technical support and documentation, which can be easily accessed through their official website. This ensures that engineers and designers can quickly find the information they need to effectively incorporate the 8103607RA into their projects.

Applications:

  • Telecommunication Systems
  • Consumer Electronic Devices
  • Automotive Electronics
  • Industrial Control Systems

In conclusion, the 8103607RA stands out as a testament to Texas Instruments' dedication to innovation, quality, and customer satisfaction. Whether for a new design or an upgrade to an existing system, this product is an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Need more? Email Us
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess