EN
  • EN
  • DE

91016L1

Part No 91016L1
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1041589-91016L1
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 91016L1 CAD Model

Description

The Texas Instruments Product 91016L1 is a state-of-the-art integrated circuit designed for high-performance applications in various fields such as automotive, industrial, telecommunications, and consumer electronics. This versatile component is engineered to deliver exceptional reliability and efficiency, making it an ideal choice for designers and engineers looking to enhance the capabilities of their electronic systems.

Key Features

  • High Precision: The 91016L1 offers precise control and measurement capabilities, ensuring accurate performance for critical applications.
  • Durability: Built to withstand harsh environments, this IC maintains its functionality under extreme conditions, making it suitable for automotive and industrial applications.
  • Low Power Consumption: With an emphasis on energy efficiency, the 91016L1 helps reduce the overall power consumption of the systems it is integrated into.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the 91016L1 provides enhanced functionality and improved performance.

Applications

The versatility of the Texas Instruments 91016L1 allows it to be used in a wide range of applications, including:

  • Automotive control systems
  • Industrial automation
  • Telecommunication infrastructure
  • High-end consumer electronics
  • Complex data processing units

Technical Specifications

The technical specifications of the 91016L1 reflect its capability to support demanding applications:

  • Operating Temperature Range: Specified for performance across a broad range of temperatures.
  • Package Type: Designed in a robust package that ensures ease of integration into various circuit designs.
  • Compliance: Meets industry standards for safety and quality, ensuring compatibility with global markets.

With its combination of durability, precision, and low power consumption, the Texas Instruments 91016L1 is a powerful solution for designers seeking to create advanced electronic systems. Its robustness and adaptability make it a valuable component in any high-tech application where performance and reliability are paramount.

You May Also Be Interested in

Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Dell
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess