EN
  • EN
  • DE

ADC081S021CIMF

Part No ADC081S021CIMF
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Single-Channel, 50-ksps to 200-ksps, 8-Bit A/D Converter | IC ADC 8BIT SAR SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 8
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Style SMD
Family Part Number ADC081S021
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139595-ADC081S021CIMF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian ADC081S021CIMF CAD Model

Description

The ADC081S021CIMF is a precision analog-to-digital converter (ADC) from Texas Instruments, designed to provide high-performance data conversion with minimal power consumption. This device is part of a family of low-power, single-channel, 8-bit ADCs that operate from a single power supply ranging from 2.7V to 5.25V.

Key Features

  • Resolution: The ADC081S021CIMF offers an 8-bit resolution, providing a fine level of detail in the analog-to-digital conversion process.
  • Sampling Rate: It boasts a sampling rate of up to 200 kSPS (kilo-samples per second), making it suitable for high-speed applications that require rapid data acquisition.
  • Power Efficiency: With its low power consumption, the ADC081S021CIMF is optimized for battery-powered and portable applications, ensuring long operational life and efficiency.
  • Input Range: The input range is determined by the supply voltage, with the ability to handle input signals from 0V to Vref, where Vref can be less than or equal to the supply voltage.
  • Interface: It features a simple, SPI-compatible serial interface that allows easy connection to microcontrollers and other digital systems.
  • Package: The device is available in a VSSOP-6 (Very-Thin Shrink Small Outline No Leads) package, which is ideal for space-constrained applications.

Applications

The ADC081S021CIMF is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Battery-operated equipment
  • Data acquisition systems
  • Medical instruments
  • Hand-held devices
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADC081S021CIMF is no exception. It has been rigorously tested to meet high standards, ensuring consistent performance and durability in various operating conditions.

Support and Resources

For designers and engineers, Texas Instruments provides comprehensive technical support and resources, including datasheets, reference designs, and application notes to facilitate the integration of the ADC081S021CIMF into their projects.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3461 $51.6142
52+ $1.9251 $100.1052
81+ $1.8649 $151.0569
111+ $1.8047 $200.3217
144+ $1.7446 $251.2224
192+ $1.5641 $300.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess