EN
  • EN
  • DE

ADC081S021CISDX

Part No ADC081S021CISDX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Single Channel, 50 to 200ksps, 8-Bit A/D Converter | IC ADC 8BIT SAR 6WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2.2x2.5)
Mounting Style SMD
Family Part Number ADC081S021
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Win Source Part Number 1139597-ADC081S021CISDX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC081S021CISDX CAD Model

Description

Overview of ADC081S021CISDX

The ADC081S021CISDX is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) produced by Texas Instruments. This component is designed to provide accurate digital representation of analog signals, making it an ideal choice for a wide range of applications such as data acquisition systems, battery-operated devices, and industrial control systems.

Key Features

  • Resolution: The ADC081S021CISDX boasts an 8-bit resolution, offering 256 discrete levels for signal representation. This resolution is suitable for applications where a fine granularity of the input signal is not critical, but a compact and efficient ADC is required.
  • Sampling Rate: With a sampling rate of up to 200 kSPS (kilo-samples per second), this ADC is capable of converting analog signals with moderate dynamics quickly and efficiently.
  • Single Supply Operation: The device operates on a single supply voltage ranging from 2.7V to 5.5V, which allows for easy integration into various circuit designs without the need for multiple power supplies.
  • Low Power Consumption: Power efficiency is a key advantage of the ADC081S021CISDX, with a typical operating current of just 1.15 mA and a power-down feature that reduces the current consumption to 1 µA, making it highly suitable for portable and battery-operated devices.
  • SPI Interface: The device features a Serial Peripheral Interface (SPI) that ensures simple and straightforward communication with microcontrollers and digital systems.
  • Small Form Factor: The ADC comes in a compact, surface-mountable package, which is beneficial for space-constrained applications.

Applications

The versatility of the ADC081S021CISDX allows it to be used in a variety of applications, including:

  • Data acquisition systems
  • Portable devices
  • Medical instruments
  • Industrial automation and process control
  • Energy management systems

Overall, the ADC081S021CISDX from Texas Instruments is a reliable and cost-effective ADC solution that offers a balance between performance and power consumption, making it an excellent choice for designers looking to optimize their system's power budget while maintaining adequate data conversion quality.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess