EN
  • EN
  • DE

ADC081S051CIMF

Part No ADC081S051CIMF
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter | IC ADC 8BIT SAR SOT23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Style SMD
Family Part Number ADC081S051
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139598-ADC081S051CIMF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC081S051CIMF CAD Model

Description

Introducing the ADC081S051CIMF from Texas Instruments

The ADC081S051CIMF is a high-performance, single-channel, 8-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer Texas Instruments (TI). Designed with precision and efficiency in mind, this ADC is an excellent choice for applications that require fast conversion rates without sacrificing accuracy or power efficiency.

Key Features

  • Resolution: The ADC081S051CIMF boasts an 8-bit resolution, providing sufficient granularity for many applications including data acquisition, industrial control systems, and battery-operated devices.
  • Sampling Rate: With a sampling rate of up to 500 KSPS (kilo-samples per second), this ADC is capable of handling high-speed signals, making it suitable for dynamic measurement tasks.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V power supply, which allows for easy integration into various circuit designs.
  • Low Power Consumption: The ADC081S051CIMF is optimized for low power consumption, drawing just 1.1 mW at the full 500 KSPS and 2.7V, which is ideal for power-sensitive applications.
  • Interface: It features a simple SPI (Serial Peripheral Interface) that ensures straightforward communication with microcontrollers and digital systems.
  • Package: The device is available in a compact 6-pin SOT-23 package, which is beneficial for space-constrained applications.

Applications

The versatility of the ADC081S051CIMF makes it suitable for a broad range of applications. It is particularly well-suited for:

  • Portable devices where power efficiency is critical
  • Data acquisition systems requiring fast sampling rates
  • Industrial automation and process control
  • Medical instruments that demand high precision and reliability
  • Consumer electronics

Conclusion

The ADC081S051CIMF from Texas Instruments represents a blend of performance, power efficiency, and ease of use. Its fast sampling rate, low power draw, and SPI interface make it a smart choice for designers looking to add reliable analog-to-digital conversion to their projects. Whether you're working on a battery-operated portable device or a complex industrial system, the ADC081S051CIMF is designed to meet your ADC needs with excellence.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5226 $53.2910
85+ $1.2494 $106.1990
125+ $1.2103 $151.2875
175+ $1.1713 $204.9775
225+ $1.1322 $254.7450
300+ $1.0151 $304.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess