EN
  • EN
  • DE
  • IT

ADC081S051CISD

Part No ADC081S051CISD
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter | IC ADC 8BIT SAR 6WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2.2x2.5)
Mounting Style SMD
Family Part Number ADC081S051
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139600-ADC081S051CISD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC081S051CISD CAD Model

Description

The ADC081S051CISD is a high-performance, low-power, single-channel Analog-to-Digital Converter (ADC) offered by Texas Instruments (TI), a leader in semiconductor solutions. This 8-bit ADC is part of TI's extensive data converter portfolio and is designed to provide efficient data acquisition in a wide range of applications.

Key Features

  • Resolution: The ADC081S051CISD boasts an 8-bit resolution, providing sufficient granularity for many control and monitoring applications.
  • Sampling Rate: It offers a versatile sampling rate of up to 500 kilo samples per second (ksps), enabling real-time data processing in time-sensitive applications.
  • Power Efficiency: With a typical power consumption of only 1.15 mW at the full sampling rate, this ADC is optimized for power-sensitive designs, extending the battery life of portable devices.
  • Input Range: The input voltage range is from 0 to the supply voltage (VDD), providing flexibility in interfacing with different signal levels.
  • Interface: The device features a Serial Peripheral Interface (SPI) that allows easy integration with most microcontrollers and digital systems.
  • Packaging: Available in a small-outline integrated circuit (SOIC) package, the ADC081S051CISD is suitable for space-constrained applications.

Applications

The ADC081S051CISD is ideal for a broad range of applications, including:

  • Portable devices where power consumption is critical.
  • Data acquisition systems requiring high-speed sampling.
  • Industrial control systems for process monitoring.
  • Medical instruments that demand accurate signal conversion.
  • Consumer electronics integrating analog inputs.

Technical Specifications

Parameter Value Resolution 8 bits Sampling Rate Up to 500 ksps Power Consumption 1.15 mW (typical) Input Voltage Range 0 to VDD Interface SPI Package SOIC

For detailed information and technical support, refer to the ADC081S051CISD datasheet and Texas Instruments' support resources.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7567 $53.7835
12+ $8.8261 $105.9132
18+ $8.5502 $153.9036
25+ $8.2744 $206.8600
32+ $7.9986 $255.9552
42+ $7.1712 $301.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess